- Trained on our vast library of engineering resources.

Festo Corporation Proximity sensor SDBT-MS-20NL-ZN-E-5-LE-EX6

Description
Measuring principle: magneto-resistive Oil-resistant, welding field-resistant, resistant to welding spatter Can be inserted into the slot from above, secured with screw LED switching status indication Cable length 0.3 ... 5 m SDBT-EX6: To EU Explosion Protection Directive (ATEX)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SDBT-MS-20NL-ZN-E-5-LE-EX6 - Festo Corporation
Islandia, NY, United States
Measuring principle: magneto-resistive Oil-resistant, welding field-resistant, resistant to welding spatter Can be inserted into the slot from above, secured with screw LED switching status indication Cable length 0.3 ... 5 m SDBT-EX6: To EU Explosion Protection Directive (ATEX)
  • Measuring principle: magneto-resistive
  • Oil-resistant, welding field-resistant, resistant to welding spatter
  • Can be inserted into the slot from above, secured with screw
  • LED switching status indication
  • Cable length 0.3 ... 5 m
  • SDBT-EX6: To EU Explosion Protection Directive (ATEX)
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Proximity Sensors
Product Number SDBT-MS-20NL-ZN-E-5-LE-EX6
Product Name Proximity sensor
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Fork light barrier - SOOF-P-FL-ST-C80-N - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire NPN
View Details
Proximity sensor - SIEF-Q40S-NA-S-2L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 1.38 inch (35 mm)
Repeatability 27.56 mils (700 µm)
View Details
Proximity sensor - SMT-10M-ZS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
Proximity sensor - SME-8M-DS-24V-K-5,0-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -40 to 158 F (-40 to 70 C)
Electrical Output Current; Switched / Alarm
View Details