Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor 20-VQFN
IC SENSOR SIGNAL COND 20VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1034114-DRV401AIRGWT
Packaging: Reel - TR
Type: Sensor Conditioner
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-VQFN (5x5)
Operating Supply Current: 6.8mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Fluxgate Magnetic Sensor Signal Conditioning IC for Closed-Loop Applications 20-VQFN -40 to 125 Product overview: DRV401AIRGWTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-DRV401AIRGWTG4 can be used for catalog matching and distributor lookup.
Sensor Interface Sensor Signal Conditioning
IC SENSOR SIGNAL COND 20VQFN
IC SENSOR SIGNAL COND 20VQFN
IC SENSOR SIGNAL COND 20VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DRV401AIRGWTG4 | DRV401AIRGWTG4-ND | 1034114-DRV401AIRGWTG4 | 752-DRV401AIRGWTG4 | DRV401AIRGWTG4 | DRV401AIRGWTG4 | DRV401AIRGWTG4 | DRV401AIRGWTG4 |
| Product Name | DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - DRV401AIRGWTG4 | VQFN Interface Transceiver IC | Sensor Interface | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Signal Conditioner | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | Storage Interface |