Texas Instruments DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor DRV401AIDWPR

Description
Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor 20-SO PowerPAD
Request a Quote Datasheet
Description
Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor 20-SO PowerPAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor - DRV401AIDWPR - Texas Instruments
Dallas, TX, United States
DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor
DRV401AIDWPR
DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor DRV401AIDWPR
Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor 20-SO PowerPAD

Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor 20-SO PowerPAD

Supplier's Site Datasheet
Sensor and Detector Interfaces - 296-21226-2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
296-21226-2-ND
Sensor and Detector Interfaces 296-21226-2-ND
IC SENSOR SIGNAL COND 20SOPWRPAD

IC SENSOR SIGNAL COND 20SOPWRPAD

Buy Now Datasheet
Interface - Interface - Sensor and Detector Interfaces - DRV401AIDWPR - 142149-DRV401AIDWPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - DRV401AIDWPR
142149-DRV401AIDWPR
Interface - Interface - Sensor and Detector Interfaces - DRV401AIDWPR 142149-DRV401AIDWPR
Manufacturer: Texas Instruments Win Source Part Number: 142149-DRV401AIDWPR Packaging: Reel - TR Type: Sensor Conditioner Mounting: SMD (SMT) Output Type: Logic Input Type: Logic Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-SO PowerPad Operating Supply Current: 6.8mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142149-DRV401AIDWPR
Packaging: Reel - TR
Type: Sensor Conditioner
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-SO PowerPad
Operating Supply Current: 6.8mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5.5V Interface Transceiver IC - 752-DRV401AIDWPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Interface Transceiver IC
752-DRV401AIDWPR
5.5V Interface Transceiver IC 752-DRV401AIDWPR
Sensor and Detector Interface 5.5V 20-Pin HSOP EP T/R Product overview: DRV401AIDWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-DRV401AIDWPR can be used for catalog matching and distributor lookup.

Sensor and Detector Interface 5.5V 20-Pin HSOP EP T/R Product overview: DRV401AIDWPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-DRV401AIDWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Sensor Interface
DRV401AIDWPR
Sensor Interface DRV401AIDWPR
Sensor Interface Sensor Sig Conditioning

Sensor Interface Sensor Sig Conditioning

Buy Now Datasheet
Sensor and Detector Interfaces - DRV401AIDWPR - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
DRV401AIDWPR
Sensor and Detector Interfaces DRV401AIDWPR
IC SENSOR SIGNAL COND 20SOPWRPAD

IC SENSOR SIGNAL COND 20SOPWRPAD

Supplier's Site Datasheet
Sensor and Detector Interfaces - DRV401AIDWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
DRV401AIDWPR
Sensor and Detector Interfaces DRV401AIDWPR
IC SENSOR SIGNAL COND 20SOPWRPAD

IC SENSOR SIGNAL COND 20SOPWRPAD

Buy Now
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - DRV401AIDWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
DRV401AIDWPR
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces DRV401AIDWPR
IC SENSOR SIGNAL COND 20SOPWRPAD

IC SENSOR SIGNAL COND 20SOPWRPAD

Supplier's Site
Interface - Sensor and Detector Interfaces - DRV401AIDWPR - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
DRV401AIDWPR
Interface - Sensor and Detector Interfaces DRV401AIDWPR
IC SENSOR SIGNAL COND 20SOPWRPAD

IC SENSOR SIGNAL COND 20SOPWRPAD

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DRV401AIDWPR 296-21226-2-ND 142149-DRV401AIDWPR 752-DRV401AIDWPR DRV401AIDWPR DRV401AIDWPR DRV401AIDWPR DRV401AIDWPR DRV401AIDWPR
Product Name DRV401 Sensor Signal Conditioning for Closed-Loop Magnetic Current Sensor Sensor and Detector Interfaces Interface - Interface - Sensor and Detector Interfaces - DRV401AIDWPR 5.5V Interface Transceiver IC Sensor Interface Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Signal Conditioner Sensor Interface Transceiver Sensor Interface; Sensor Conditioner Storage Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8968701LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - AM26C31MFKB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWR - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-87721012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details