Texas Instruments DP83910A CMOS SNI Serial Network Interface DP83910AV/NOPB

Description
CMOS SNI Serial Network Interface 28-PLCC 0 to 70
Request a Quote Datasheet
Description
CMOS SNI Serial Network Interface 28-PLCC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP83910A CMOS SNI Serial Network Interface - DP83910AV/NOPB - Texas Instruments
Dallas, TX, United States
DP83910A CMOS SNI Serial Network Interface
DP83910AV/NOPB
DP83910A CMOS SNI Serial Network Interface DP83910AV/NOPB
CMOS SNI Serial Network Interface 28-PLCC 0 to 70

CMOS SNI Serial Network Interface 28-PLCC 0 to 70

Buy Now Datasheet
 - DP83910AV/NOPB - Rochester Electronics
Newburyport, MA, United States
Ethernet Transceiver, PQCC28

Ethernet Transceiver, PQCC28

Supplier's Site Datasheet
 - DP83910AV/NOPB - Rochester Electronics
Newburyport, MA, United States
Ethernet Transceiver, PQCC28

Ethernet Transceiver, PQCC28

Supplier's Site Datasheet
Interface - Interface - Specialized - DP83910AV/NOPB - 869226-DP83910AV/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DP83910AV/NOPB
869226-DP83910AV/NOPB
Interface - Interface - Specialized - DP83910AV/NOPB 869226-DP83910AV/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 869226-DP83910AV/NOP B Features: Ethernet Network Interface 28-PLCC (11.51x11.51) Package: Tube Package: 28-LCC (J-Lead) Mounting: Surface Mount Part Status: Not For New Designs Family Name: DP83910 Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: *DP83910AV/NOPB, DP83910AV-NDR, DP83910AVNOPB

Manufacturer: Texas Instruments
Win Source Part Number: 869226-DP83910AV/NOPB
Features: Ethernet Network Interface 28-PLCC (11.51x11.51)
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: DP83910
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 35
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *DP83910AV/NOPB, DP83910AV-NDR, DP83910AVNOPB

Buy Now Datasheet
Specialized - DP83910AV/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DP83910AV/NOPB
Specialized DP83910AV/NOPB
Ethernet Network Interface 28-PLCC (11.51x11.51)

Ethernet Network Interface 28-PLCC (11.51x11.51)

Buy Now
Interface - Specialized - DP83910AV/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DP83910AV/NOPB
Interface - Specialized DP83910AV/NOPB
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet
Specialized DP83910AV/NOPB
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DP83910AV/NOPB
Integrated Circuits (ICs) - Interface - Specialized DP83910AV/NOPB
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DP83910AV/NOPB DP83910AV/NOPB 869226-DP83910AV/NOPB DP83910AV/NOPB DP83910AV/NOPB DP83910AV/NOPB DP83910AV/NOPB
Product Name DP83910A CMOS SNI Serial Network Interface Interface - Interface - Specialized - DP83910AV/NOPB Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type DP83910A CMOS SNI Serial Network Interface Transceiver Sensor Interface Sensor Interface Sensor Interface
Data Rate 10000 kbps
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC PLCC; PLCC28 PLCC; 28-PLCC (11.51x11.51) 28-LCC (J-Lead) 28-LCC (J-Lead) 28-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - AM26LS31MFKB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MRA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8867301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers