PHYTER DUAL Ind Temp with Flexible Port Switching Dual Port 10/100 Mb/s Eth Phys Layer Transceiver 80-TQFP -40 to 85
PHY 2-CH 10Mbps/100Mbps 3.3V 80-Pin TQFP Tray Product overview: DP83849IVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83849IVS/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 253077-DP83849IVS
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 2/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-TQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC TRANSCEIVER 2/2 80TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DP83849IVS/NOPB | 710-DP83849IVS/NOPB | 253077-DP83849IVS | DP83849IVS/NOPB |
| Product Name | DP83849I PHYTER DUAL Ind Temp with Flexible Port Switching Dual Port 10/100 Mb/s Eth Phys Layer Transceiver | 3.3V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DP83849IVS/NOPB | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver |
| Data Rate | 10000 to 100000 kbps | 100000 kbps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TQFP | TQFP | QFP; TQFP; 80-TQFP (12x12) | QFP; 80-TQFP |