Texas Instruments DP83849IF PHYTER DUAL Ind Temp w/ Fiber Supp (FX) & Flex Port Switch Dual Port 10/100 Mb Eth Phys Layer Transc DP83849IFVS/NOPB

Description
PHYTER DUAL Ind Temp w/ Fiber Supp (FX) & Flex Port Switch Dual Port 10/100 Mb Eth Phys Layer Transc 80-TQFP -40 to 85
Request a Quote Datasheet
Description
PHYTER DUAL Ind Temp w/ Fiber Supp (FX) & Flex Port Switch Dual Port 10/100 Mb Eth Phys Layer Transc 80-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DP83849IF PHYTER DUAL Ind Temp w/ Fiber Supp (FX) & Flex Port Switch Dual Port 10/100 Mb Eth Phys Layer Transc - DP83849IFVS/NOPB - Texas Instruments
Dallas, TX, United States
DP83849IF PHYTER DUAL Ind Temp w/ Fiber Supp (FX) & Flex Port Switch Dual Port 10/100 Mb Eth Phys Layer Transc
DP83849IFVS/NOPB
DP83849IF PHYTER DUAL Ind Temp w/ Fiber Supp (FX) & Flex Port Switch Dual Port 10/100 Mb Eth Phys Layer Transc DP83849IFVS/NOPB
PHYTER DUAL Ind Temp w/ Fiber Supp (FX) & Flex Port Switch Dual Port 10/100 Mb Eth Phys Layer Transc 80-TQFP -40 to 85

PHYTER DUAL Ind Temp w/ Fiber Supp (FX) & Flex Port Switch Dual Port 10/100 Mb Eth Phys Layer Transc 80-TQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DP83849IFVS/NOPB - 253076-DP83849IFVS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DP83849IFVS/NOPB
253076-DP83849IFVS
Interface - Interface - Drivers, Receivers, Transceivers - DP83849IFVS/NOPB 253076-DP83849IFVS
Manufacturer: Texas Instruments Win Source Part Number: 253076-DP83849IFVS Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Ethernet Number of Drivers/Receivers: 2/2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 80-TQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 253076-DP83849IFVS
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Ethernet
Number of Drivers/Receivers: 2/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-TQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Industrial Dual Interface Transceiver IC - 710-DP83849IFVS/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial Dual Interface Transceiver IC
710-DP83849IFVS/NOPB
Industrial Dual Interface Transceiver IC 710-DP83849IFVS/NOPB
Dual-Port 100Mbps Ethernet PHY Transceiver, Industrial Temp, TQFP Product overview: DP83849IFVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83849IFVS/NOPB can be used for catalog matching and distributor lookup.

Dual-Port 100Mbps Ethernet PHY Transceiver, Industrial Temp, TQFP Product overview: DP83849IFVS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DP83849IFVS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - DP83849IFVS/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DP83849IFVS/NOPB
Drivers, Receivers, Transceivers DP83849IFVS/NOPB
IC TRANSCEIVER 2/2 80TQFP

IC TRANSCEIVER 2/2 80TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DP83849IFVS/NOPB 253076-DP83849IFVS 710-DP83849IFVS/NOPB DP83849IFVS/NOPB
Product Name DP83849IF PHYTER DUAL Ind Temp w/ Fiber Supp (FX) & Flex Port Switch Dual Port 10/100 Mb Eth Phys Layer Transc Interface - Interface - Drivers, Receivers, Transceivers - DP83849IFVS/NOPB Industrial Dual Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type DP83849IF PHYTER DUAL Ind Temp w/ Fiber Supp (FX) & Flex Port Switch Dual Port 10/100 Mb Eth Phys Layer Transc Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS
Data Rate 10000 to 100000 kbps 100000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54AS646 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-8759501LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details