Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - DM388AAARD21 DM388AAARD21

Description
Manufacturer: Texas Instruments Win Source Part Number: 772753-DM388AAARD21 Series: DM38x DaVinci Video SOC Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 95°C (TJ) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Package: 609-LFBGA, FCBGA Mounting: SMD Interface: I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB Clock Rate: 1GHz Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 640kB Voltage - Core: 1.1V, 1.2V, 1.35V Family Name: DM388 Categories: Integrated Circuits (ICs) Manufacturer Package: 609-FCBGA (16x16) Alternative Parts (Cross-Reference): DM388AAARD11; DM388AAARD11F; DM388AAARD11FP; ECCN: 5A992.c Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772753-DM388AAARD21 Series: DM38x DaVinci Video SOC Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 95°C (TJ) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Package: 609-LFBGA, FCBGA Mounting: SMD Interface: I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB Clock Rate: 1GHz Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 640kB Voltage - Core: 1.1V, 1.2V, 1.35V Family Name: DM388 Categories: Integrated Circuits (ICs) Manufacturer Package: 609-FCBGA (16x16) Alternative Parts (Cross-Reference): DM388AAARD11; DM388AAARD11F; DM388AAARD11FP; ECCN: 5A992.c Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM388AAARD21
772753-DM388AAARD21
Embedded - Embedded - DSP (Digital Signal Processors) - DM388AAARD21 772753-DM388AAARD21
Manufacturer: Texas Instruments Win Source Part Number: 772753-DM388AAARD21 Series: DM38x DaVinci Video SOC Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 95°C (TJ) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Package: 609-LFBGA, FCBGA Mounting: SMD Interface: I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB Clock Rate: 1GHz Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 640kB Voltage - Core: 1.1V, 1.2V, 1.35V Family Name: DM388 Categories: Integrated Circuits (ICs) Manufacturer Package: 609-FCBGA (16x16) Alternative Parts (Cross-Reference): DM388AAARD11; DM388AAARD11F; DM388AAARD11FP; ECCN: 5A992.c Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 772753-DM388AAARD21
Series: DM38x DaVinci Video SOC
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 95°C (TJ)
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Package: 609-LFBGA, FCBGA
Mounting: SMD
Interface: I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate: 1GHz
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 640kB
Voltage - Core: 1.1V, 1.2V, 1.35V
Family Name: DM388
Categories: Integrated Circuits (ICs)
Manufacturer Package: 609-FCBGA (16x16)
Alternative Parts (Cross-Reference): DM388AAARD11; DM388AAARD11F; DM388AAARD11FP;
ECCN: 5A992.c
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
DSP (Digital Signal Processors) - DM388AAARD21-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
DM388AAARD21-ND
DSP (Digital Signal Processors) DM388AAARD21-ND
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Buy Now Datasheet
DaVinci Digital Media Processor 609-FCBGA -40 to 95 Product overview: DM388AAARD21 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM388AAARD21 can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 609-FCBGA -40 to 95 Product overview: DM388AAARD21 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM388AAARD21 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - DM388AAARD21 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM388AAARD21
Embedded - DSP (Digital Signal Processors) DM388AAARD21
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM388AAARD21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM388AAARD21
DSP (Digital Signal Processors) DM388AAARD21
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 772753-DM388AAARD21 DM388AAARD21-ND 698-DM388AAARD21 DM388AAARD21 DM388AAARD21
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DM388AAARD21 DSP (Digital Signal Processors) Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Supply Voltage 1.1V, 1.2V, 1.35V 1.5V; 1.8V; 3.3V
Clock Speed 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 C (-40 F) -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C25 Digital Signal Processors - 5962-8861901XA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
5 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21369KBPZ-2A - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type DAI, DPI
View Details