Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - DM385AAAR21F DM385AAAR21F

Description
Manufacturer: Texas Instruments Win Source Part Number: 000734-DM385AAAR21F Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 1GHz Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 640kB Voltage - Core: 1.1V, 1.2V, 1.35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TJ) Case / Package: 609-FCBGA (16x16) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 000734-DM385AAAR21F Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 1GHz Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 640kB Voltage - Core: 1.1V, 1.2V, 1.35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TJ) Case / Package: 609-FCBGA (16x16) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM385AAAR21F
000734-DM385AAAR21F
Embedded - Embedded - DSP (Digital Signal Processors) - DM385AAAR21F 000734-DM385AAAR21F
Manufacturer: Texas Instruments Win Source Part Number: 000734-DM385AAAR21F Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Mounting: SMD (SMT) Clock Rate: 1GHz Non-Volatile Memory: ROM (48 kB) On-Chip RAM: 640kB Voltage - Core: 1.1V, 1.2V, 1.35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 95°C (TJ) Case / Package: 609-FCBGA (16x16) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 000734-DM385AAAR21F
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 1GHz
Non-Volatile Memory: ROM (48 kB)
On-Chip RAM: 640kB
Voltage - Core: 1.1V, 1.2V, 1.35V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 95°C (TJ)
Case / Package: 609-FCBGA (16x16)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
DaVinci Digital Media Processor 609-FCBGA 0 to 95 Product overview: DM385AAAR21F from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM385AAAR21F can be used for catalog matching and distributor lookup.

DaVinci Digital Media Processor 609-FCBGA 0 to 95 Product overview: DM385AAAR21F from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DM385AAAR21F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-43545-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-43545-ND
DSP (Digital Signal Processors) 296-43545-ND
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - DM385AAAR21F - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM385AAAR21F
Embedded - DSP (Digital Signal Processors) DM385AAAR21F
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DM385AAAR21F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM385AAAR21F
DSP (Digital Signal Processors) DM385AAAR21F
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 000734-DM385AAAR21F 698-DM385AAAR21F 296-43545-ND DM385AAAR21F DM385AAAR21F
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DM385AAAR21F Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.1V, 1.2V, 1.35V 1.5V; 1.8V; 3.3V
Package Type Other; 609-FCBGA (16x16) Other; FCBGA Other; 609-LFBGA, FCBGA BGA; Other; 609-LFBGA, FCBGA
Clock Speed 1000 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21161NKCA-100 - Lingto Electronic Limited
Specs
Clock Speed 100 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
Ultra Low Power Voice and Audio DSP Subsystem - CS48L10 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Supply Voltage 1.2V; 1.8V; 2.5V; 3V; 3.3V
Package Type Other; OFN
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details