Cirrus Logic, Inc. Ultra Low Power Voice and Audio DSP Subsystem CS48L10

Description
The CS48L10 ultra low power voice and audio DSP chip has been designed to bring best-in-class audio processing capability to mobile/portable applications, while having minimum impact on overall system power consumption. The CS48L10 provides designers with the opportunity to enhance, improve, and differentiate their products, while simultaneously reducing the audio-processing burden from the main system processor. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Up to 120-MHz single-core Cirrus Logic 32-bit DSP Advanced Harvard architecture with separate X, Y, and P memory space Fixed-point DSP core can perform 2 multiply-andaccumula te (MAC) operations (32 x 32) per clock cycle Eight 72-bit accumulators 20 K words of 32-bit X-data RAM 24 K words of 32-bit Y-data RAM 20 K words of 32-bit P-code RAM 40 K x 32 total ROM Ultralow power consumption: 0.1 mW/MHz (typical code, core supply only) On-chip 8-channel DMA Configurable serial audio inputs/outputs Master or slave mode for digital audio inputs (DAI) (up to 6-ch I²S or 8-ch TDM) Master or slave mode for digital audio output (DAO) (up to 6-ch I²S or 8-ch TDM) Supports Fs sample rates of 8, 12, 16, 24, 32, 44.1, 48, 96, and 192 KHz I²C™ or SPI™ serial interface port Master or slave operation Integrated clock manager/PLL Flexibility to operate from internal PLL or external oscillator Internal programmable interrupt controller (PIC) Timers and watchdog Configurable GPIOS 1.0–1.2 V for core and memory; 1.8–3.3 V for I/O Integrated, high-efficiency power management reduces power consumption X, Y and P memory partitioned into 4K blocks (8K blocks for P ROM) Each memory block has independent power down control DSP core clock scaling and voltage scaling Low power modes for DSP core
Description
The CS48L10 ultra low power voice and audio DSP chip has been designed to bring best-in-class audio processing capability to mobile/portable applications, while having minimum impact on overall system power consumption. The CS48L10 provides designers with the opportunity to enhance, improve, and differentiate their products, while simultaneously reducing the audio-processing burden from the main system processor. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Up to 120-MHz single-core Cirrus Logic 32-bit DSP Advanced Harvard architecture with separate X, Y, and P memory space Fixed-point DSP core can perform 2 multiply-andaccumula te (MAC) operations (32 x 32) per clock cycle Eight 72-bit accumulators 20 K words of 32-bit X-data RAM 24 K words of 32-bit Y-data RAM 20 K words of 32-bit P-code RAM 40 K x 32 total ROM Ultralow power consumption: 0.1 mW/MHz (typical code, core supply only) On-chip 8-channel DMA Configurable serial audio inputs/outputs Master or slave mode for digital audio inputs (DAI) (up to 6-ch I²S or 8-ch TDM) Master or slave mode for digital audio output (DAO) (up to 6-ch I²S or 8-ch TDM) Supports Fs sample rates of 8, 12, 16, 24, 32, 44.1, 48, 96, and 192 KHz I²C™ or SPI™ serial interface port Master or slave operation Integrated clock manager/PLL Flexibility to operate from internal PLL or external oscillator Internal programmable interrupt controller (PIC) Timers and watchdog Configurable GPIOS 1.0–1.2 V for core and memory; 1.8–3.3 V for I/O Integrated, high-efficiency power management reduces power consumption X, Y and P memory partitioned into 4K blocks (8K blocks for P ROM) Each memory block has independent power down control DSP core clock scaling and voltage scaling Low power modes for DSP core

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Power Voice and Audio DSP Subsystem - CS48L10 - Cirrus Logic, Inc.
Austin, TX, USA
Ultra Low Power Voice and Audio DSP Subsystem
CS48L10
Ultra Low Power Voice and Audio DSP Subsystem CS48L10
The CS48L10 ultra low power voice and audio DSP chip has been designed to bring best-in-class audio processing capability to mobile/portable applications, while having minimum impact on overall system power consumption. The CS48L10 provides designers with the opportunity to enhance, improve, and differentiate their products, while simultaneously reducing the audio-processing burden from the main system processor. Support for home audio applications is through a third party. Please contact your local sales representative for information. Features Up to 120-MHz single-core Cirrus Logic 32-bit DSP Advanced Harvard architecture with separate X, Y, and P memory space Fixed-point DSP core can perform 2 multiply-andaccumula te (MAC) operations (32 x 32) per clock cycle Eight 72-bit accumulators 20 K words of 32-bit X-data RAM 24 K words of 32-bit Y-data RAM 20 K words of 32-bit P-code RAM 40 K x 32 total ROM Ultralow power consumption: 0.1 mW/MHz (typical code, core supply only) On-chip 8-channel DMA Configurable serial audio inputs/outputs Master or slave mode for digital audio inputs (DAI) (up to 6-ch I²S or 8-ch TDM) Master or slave mode for digital audio output (DAO) (up to 6-ch I²S or 8-ch TDM) Supports Fs sample rates of 8, 12, 16, 24, 32, 44.1, 48, 96, and 192 KHz I²C™ or SPI™ serial interface port Master or slave operation Integrated clock manager/PLL Flexibility to operate from internal PLL or external oscillator Internal programmable interrupt controller (PIC) Timers and watchdog Configurable GPIOS 1.0–1.2 V for core and memory; 1.8–3.3 V for I/O Integrated, high-efficiency power management reduces power consumption X, Y and P memory partitioned into 4K blocks (8K blocks for P ROM) Each memory block has independent power down control DSP core clock scaling and voltage scaling Low power modes for DSP core

The CS48L10 ultra low power voice and audio DSP chip has been designed to bring best-in-class audio processing capability to mobile/portable applications, while having minimum impact on overall system power consumption. The CS48L10 provides designers with the opportunity to enhance, improve, and differentiate their products, while simultaneously reducing the audio-processing burden from the main system processor. Support for home audio applications is through a third party. Please contact your local sales representative for information.

Features

  • Up to 120-MHz single-core Cirrus Logic 32-bit DSP
    • Advanced Harvard architecture with separate X, Y, and P memory space
    • Fixed-point DSP core can perform 2 multiply-andaccumulate (MAC) operations (32 x 32) per clock cycle
    • Eight 72-bit accumulators
    • 20 K words of 32-bit X-data RAM
    • 24 K words of 32-bit Y-data RAM
    • 20 K words of 32-bit P-code RAM
    • 40 K x 32 total ROM
  • Ultralow power consumption: 0.1 mW/MHz (typical code, core supply only)
  • On-chip 8-channel DMA
  • Configurable serial audio inputs/outputs
    • Master or slave mode for digital audio inputs (DAI) (up to 6-ch I²S or 8-ch TDM)
    • Master or slave mode for digital audio output (DAO) (up to 6-ch I²S or 8-ch TDM)
    • Supports Fs sample rates of 8, 12, 16, 24, 32, 44.1, 48, 96, and 192 KHz
  • I²C™ or SPI™ serial interface port
    • Master or slave operation
  • Integrated clock manager/PLL
    • Flexibility to operate from internal PLL or external oscillator
  • Internal programmable interrupt controller (PIC)
  • Timers and watchdog
  • Configurable GPIOS
  • 1.0–1.2 V for core and memory; 1.8–3.3 V for I/O
  • Integrated, high-efficiency power management reduces power consumption
    • X, Y and P memory partitioned into 4K blocks (8K blocks for P ROM)
    • Each memory block has independent power down control
    • DSP core clock scaling and voltage scaling
    • Low power modes for DSP core
Supplier's Site

Technical Specifications

  Cirrus Logic, Inc.
Product Category Digital Signal Processors (DSP)
Product Number CS48L10
Product Name Ultra Low Power Voice and Audio DSP Subsystem
Data Bus 32-Bit
Supply Voltage 1.2V; 1.8V; 2.5V; 3V; 3.3V
Package Type Other; OFN
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21469BBC-3 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; SCI; DAI, DPI, EBI/EMI, I²C, SCI, SPI, SSP, UART/USART
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK512MC510-I/PT-ND - DigiKey
Specs
Package Type TQFP; Other; 100-TQFP
Pin Count 100
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details