Texas Instruments DIR9001 96kHz Digital Audio Receiver DIR9001PWRG4

Description
96kHz Digital Audio Receiver 28-TSSOP -40 to 85
Request a Quote
Description
96kHz Digital Audio Receiver 28-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DIR9001PWRG4 is a 96 kHz, 24-bit digital audio interface receiver designed by Texas Instruments. It operates within a sampling frequency range of 28 kHz to 108 kHz and supports various output data formats including 24-bit I¬=S, left-justified, and right-justified formats. The device features a low-jitter clock recovery system with a jitter tolerance compliant with IEC60958-3 standards, ensuring high-quality audio signal processing. This receiver does not require an external clock for decoding, which simplifies system design and can reduce overall costs. It includes a built-in actual sampling frequency calculator and provides outputs for user data and channel-status data synchronized with decoded audio data. The DIR9001 operates on a single power supply of 3.3 V (with a range of 2.7 V to 3.6 V) and is suitable for applications in automotive environments, given its wide operating temperature range of -40°C to 85°C. The device is packaged in a 28-pin TSSOP format, making it compact for integration into various audio systems, including AV receivers, digital televisions, and high-end audio equipment. Its compatibility with multiple digital audio interface standards such as IEC60958, AES3, and EBUtech3250 enhances its versatility in different applications.

Datasheet Summary
Powered by GS/AI

The DIR9001PWRG4 is a 96 kHz, 24-bit digital audio interface receiver designed by Texas Instruments. It operates within a sampling frequency range of 28 kHz to 108 kHz and supports various output data formats including 24-bit I¬=S, left-justified, and right-justified formats. The device features a low-jitter clock recovery system with a jitter tolerance compliant with IEC60958-3 standards, ensuring high-quality audio signal processing. This receiver does not require an external clock for decoding, which simplifies system design and can reduce overall costs. It includes a built-in actual sampling frequency calculator and provides outputs for user data and channel-status data synchronized with decoded audio data. The DIR9001 operates on a single power supply of 3.3 V (with a range of 2.7 V to 3.6 V) and is suitable for applications in automotive environments, given its wide operating temperature range of -40°C to 85°C. The device is packaged in a 28-pin TSSOP format, making it compact for integration into various audio systems, including AV receivers, digital televisions, and high-end audio equipment. Its compatibility with multiple digital audio interface standards such as IEC60958, AES3, and EBUtech3250 enhances its versatility in different applications.

Suppliers

Company
Product
Description
Supplier Links
DIR9001 96kHz Digital Audio Receiver - DIR9001PWRG4 - Texas Instruments
Dallas, TX, United States
DIR9001 96kHz Digital Audio Receiver
DIR9001PWRG4
DIR9001 96kHz Digital Audio Receiver DIR9001PWRG4
96kHz Digital Audio Receiver 28-TSSOP -40 to 85

96kHz Digital Audio Receiver 28-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number DIR9001PWRG4
Product Name DIR9001 96kHz Digital Audio Receiver
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Specialty Logic - 54LS181FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details