32 Channel Current-Input 20-bit ADC 64-NFBGA 0 to 70
Win Source Part Number: 1177975-DDC232CZXGR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Simultaneous Sampling
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Configuration: ADC
Number of Inputs: 32
Input Type: Single Ended
Architecture: Sigma-Delta
Number of Bits: 20
Sampling Rate (Per Second): 6k
Data Interface: SPI
Number of A/D Converters: 16
Reference Type: External
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 2.7V ~ 5.25V
Package / Case: 64-LFBGA
Supplier Device Package: 64-NFBGA (8x8)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DDC232
20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)
32 Channel Current-Input 20-bit ADC 64-NFBGA 0 to 70 Product overview: DDC232CZXGR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC232CZXGR can be used for catalog matching and distributor lookup.
IC ADC 20BIT SIGMA-DELTA 64NFBGA
IC ADC 20BIT SIGMA-DELTA 64NFBGA
20 Bit Analog to Digital Converter 32 Input 16 Sigma-Delta 64-NFBGA (8x8)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC232CZXGR | 1177975-DDC232CZXGR | DDC232CZXGR-ND | 700-DDC232CZXGR | DDC232CZXGR | DDC232CZXGR | DDC232CZXGR |
| Product Name | DDC232 32 Channel Current-Input 20-bit ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Dual Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | NFBGA | 64-LFBGA | LFBGA | 64-LFBGA | 64-LFBGA | ||
| Resolution | 20 bits | 20 bits | 20 bits | 20 bits | |||
| Dissipation | 224 milliwatts | 288 milliwatts | |||||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| ADC Type | Sigma-Delta | Sigma-Delta |