Texas Instruments DDC114 DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter DDC114IRTCT

Description
DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter 48-VQFN -40 to 85
Request a Quote Datasheet
Description
DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDC114 DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter - DDC114IRTCT - Texas Instruments
Dallas, TX, United States
DDC114 DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter
DDC114IRTCT
DDC114 DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter DDC114IRTCT
DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter 48-VQFN -40 to 85

DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter 48-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC114IRTCT
144889-DDC114IRTCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC114IRTCT 144889-DDC114IRTCT
Manufacturer: Texas Instruments Win Source Part Number: 144889-DDC114IRTCT Packaging: Reel - TR Features: Simultaneous Sampling Configuration: ADC Number of Inputs: 4 Input Type: Single Ended Number of Bits: 20 Data Interface: SPI Number of A/D Converters: 2 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN Exposed Pad (7x7) Analog Supply Voltage: 5V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 3.125k Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Sensing & Instrumentation, Medical, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 144889-DDC114IRTCT
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 2
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN Exposed Pad (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 3.125k
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Wireless, Sensing & Instrumentation, Medical, Portable Devices

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-17162-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-17162-2-ND
Analog to Digital Converters (ADC) 296-17162-2-ND
20 Bit Analog to Digital Converter 4 Input 2 Sigma-Delta 48-VQFN (7x7)

20 Bit Analog to Digital Converter 4 Input 2 Sigma-Delta 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-17162-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-17162-1-ND
Analog to Digital Converters (ADC) 296-17162-1-ND
20 Bit Analog to Digital Converter 4 Input 2 Sigma-Delta 48-VQFN (7x7)

20 Bit Analog to Digital Converter 4 Input 2 Sigma-Delta 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-17162-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-17162-6-ND
Analog to Digital Converters (ADC) 296-17162-6-ND
20 Bit Analog to Digital Converter 4 Input 2 Sigma-Delta 48-VQFN (7x7)

20 Bit Analog to Digital Converter 4 Input 2 Sigma-Delta 48-VQFN (7x7)

Buy Now Datasheet
5V VQFN Analog-to-Digital Converter IC - 700-DDC114IRTCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V VQFN Analog-to-Digital Converter IC
700-DDC114IRTCT
5V VQFN Analog-to-Digital Converter IC 700-DDC114IRTCT
20-Bit 4-Ch Current Input ADC, 3.125kS/s, SPI, 5V, VQFN Product overview: DDC114IRTCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC114IRTCT can be used for catalog matching and distributor lookup.

20-Bit 4-Ch Current Input ADC, 3.125kS/s, SPI, 5V, VQFN Product overview: DDC114IRTCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC114IRTCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - DDC114IRTCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
DDC114IRTCT
Analog to Digital Converters (ADC) DDC114IRTCT
20 Bit Analog to Digital Converter 4 Input 2 Sigma-Delta 48-VQFN (7x7)

20 Bit Analog to Digital Converter 4 Input 2 Sigma-Delta 48-VQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - DDC114IRTCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
DDC114IRTCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) DDC114IRTCT
IC ADC 20BIT SIGMA-DELTA 48VQFNP

IC ADC 20BIT SIGMA-DELTA 48VQFNP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - DDC114IRTCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
DDC114IRTCT
Data Acquisition - Analog to Digital Converters (ADC) DDC114IRTCT
IC ADC 20BIT SIGMA-DELTA 48VQFNP

IC ADC 20BIT SIGMA-DELTA 48VQFNP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DDC114IRTCT 144889-DDC114IRTCT 296-17162-2-ND 296-17162-1-ND 296-17162-6-ND 700-DDC114IRTCT DDC114IRTCT DDC114IRTCT DDC114IRTCT
Product Name DDC114 DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC114IRTCT Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) 5V VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type VQFN 48-VQFN Exposed Pad (7x7) 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Resolution 20 bits 20 bits 20 bits 20 bits 20 bits 20 bits
Dissipation 54 milliwatts 100 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
ADC Type Sigma-Delta Sigma-Delta Sigma-Delta Sigma-Delta
Unlock Full Specs
to access all available technical data

Similar Products

ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers