Texas Instruments DDC114 DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter DDC114IRTCR

Description
DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter 48-VQFN -40 to 85
Request a Quote Datasheet
Description
DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDC114 DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter - DDC114IRTCR - Texas Instruments
Dallas, TX, United States
DDC114 DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter
DDC114IRTCR
DDC114 DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter DDC114IRTCR
DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter 48-VQFN -40 to 85

DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter 48-VQFN -40 to 85

Buy Now Datasheet
VQFN Analog-to-Digital Converter IC - 700-DDC114IRTCR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-DDC114IRTCR
VQFN Analog-to-Digital Converter IC 700-DDC114IRTCR
20-Bit 4-Ch ADC, 3.125kS/s, SPI, VQFN Product overview: DDC114IRTCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC114IRTCR can be used for catalog matching and distributor lookup.

20-Bit 4-Ch ADC, 3.125kS/s, SPI, VQFN Product overview: DDC114IRTCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC114IRTCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC114IRTCR
1166964-DDC114IRTCR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC114IRTCR 1166964-DDC114IRTCR
Manufacturer: Texas Instruments Win Source Part Number: 1166964-DDC114IRTCR Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1166964-DDC114IRTCR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Analog to Digital Converters (ADC) - DDC114IRTCR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
DDC114IRTCR-ND
Analog to Digital Converters (ADC) DDC114IRTCR-ND
20 Bit Analog to Digital Converter 4 Input 2 Sigma-Delta 48-VQFN (7x7)

20 Bit Analog to Digital Converter 4 Input 2 Sigma-Delta 48-VQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - DDC114IRTCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
DDC114IRTCR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) DDC114IRTCR
IC ADC 20BIT SIGMA-DELTA 48VQFN

IC ADC 20BIT SIGMA-DELTA 48VQFN

Supplier's Site
Analog to Digital Converters (ADC) - DDC114IRTCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
DDC114IRTCR
Analog to Digital Converters (ADC) DDC114IRTCR
20 Bit Analog to Digital Converter 4 Input 2 Sigma-Delta 48-VQFN (7x7)

20 Bit Analog to Digital Converter 4 Input 2 Sigma-Delta 48-VQFN (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - DDC114IRTCR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
DDC114IRTCR
Data Acquisition - Analog to Digital Converters (ADC) DDC114IRTCR
IC ADC 20BIT SIGMA-DELTA 48VQFN

IC ADC 20BIT SIGMA-DELTA 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DDC114IRTCR 700-DDC114IRTCR 1166964-DDC114IRTCR DDC114IRTCR-ND DDC114IRTCR DDC114IRTCR DDC114IRTCR
Product Name DDC114 DDC114: Quad Current Input 20-Bit Analog-To-Digital Converter VQFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC114IRTCR Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type VQFN VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Resolution 20 bits 20 bits 20 bits 20 bits
Dissipation 54 milliwatts 100 milliwatts
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
ADC Type Sigma-Delta Sigma-Delta
Unlock Full Specs
to access all available technical data

Similar Products

ADC0802-N 8-Bit ?P Compatible A/D Converters - ADC0802LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers