The DDC112Y/2KG4 is a dual-input, 20-bit analog-to-digital converter designed for direct digitization of low-level current outputs from photosensors and similar devices. It operates on a single 5V supply and features continuous charge integration with programmable full-scale ranges up to 1000pC. The device is packaged in a 32-pin TQFP (PJT) with an operating temperature range of -40°C to +85°C. It supports a 15MHz system clock, achieves 3.2ppm rms noise at full scale with internal capacitors, and provides 20-bit resolution with integral linearity error of ±0.025% reading and ±1.0ppm FSR maximum. Digital output is in straight binary format and supports cascaded operation via a high-speed serial interface. The part includes internal offset and gain calibration, and features differential input architecture referenced to VREF. Power dissipation is specified up to 130mW.
Dual Current Input 20-Bit Analog-To-Digital Converter 32-TQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC112Y/2KG4 |
| Product Name | DDC112 Dual Current Input 20-Bit Analog-To-Digital Converter |
| Package Type | SOIC,TQFP |
| Resolution | 20 bits |
| Dissipation | 80 milliwatts |
| Operating Temperature | -40 C (-40 F) |