Texas Instruments DDC101 20-Bit Analog-to-Digital Converter DDC101UG4

Description
20-Bit Analog-to-Digital Converter 24-SOIC
Request a Quote Datasheet
Description
20-Bit Analog-to-Digital Converter 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDC101 20-Bit Analog-to-Digital Converter - DDC101UG4 - Texas Instruments
Dallas, TX, United States
DDC101 20-Bit Analog-to-Digital Converter
DDC101UG4
DDC101 20-Bit Analog-to-Digital Converter DDC101UG4
20-Bit Analog-to-Digital Converter 24-SOIC

20-Bit Analog-to-Digital Converter 24-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - DDC101UG4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
DDC101UG4-ND
Analog to Digital Converters (ADC) DDC101UG4-ND
20 Bit Analog to Digital Converter 1 Input 1 Adaptive Delta 24-SOIC

20 Bit Analog to Digital Converter 1 Input 1 Adaptive Delta 24-SOIC

Buy Now Datasheet
Analog to Digital Converters (ADC) - DDC101UG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
DDC101UG4
Analog to Digital Converters (ADC) DDC101UG4
20 Bit Analog to Digital Converter 1 Input 1 Adaptive Delta 24-SOIC

20 Bit Analog to Digital Converter 1 Input 1 Adaptive Delta 24-SOIC

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - DDC101UG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
DDC101UG4
Data Acquisition - Analog to Digital Converters (ADC) DDC101UG4
IC ADC 20BIT ADAPTV DELTA 24SOIC

IC ADC 20BIT ADAPTV DELTA 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - DDC101UG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
DDC101UG4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) DDC101UG4
IC ADC 20BIT ADAPTV DELTA 24SOIC

IC ADC 20BIT ADAPTV DELTA 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DDC101UG4 DDC101UG4-ND DDC101UG4 DDC101UG4 DDC101UG4
Product Name DDC101 20-Bit Analog-to-Digital Converter Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC; 24-SOIC (0.295\", 7.50mm Width) 24-SOIC (0.295\", 7.50mm Width)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 20 bits 20 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08351 8-bit, 42 MSPS, 40 mW A/D Converter - ADC08351CILQX/NOPB - Texas Instruments
Specs
Package Type TSSOP,WQFN
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADC10738 10-Bit Plus Sign Serial I/O A/D Converters with Mux, Sample/Hold and Reference - ADC10738CIWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers