Texas Instruments DAC904 14-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA DAC904UG4

Description
14-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85
Request a Quote Datasheet
Description
14-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC904 14-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA - DAC904UG4 - Texas Instruments
Dallas, TX, United States
DAC904 14-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA
DAC904UG4
DAC904 14-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA DAC904UG4
14-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85

14-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC904UG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC904UG4-ND
Digital to Analog Converters (DAC) DAC904UG4-ND
14 Bit Digital to Analog Converter 1 28-SOIC

14 Bit Digital to Analog Converter 1 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC904UG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC904UG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC904UG4
IC DAC 14BIT A-OUT 28SOIC

IC DAC 14BIT A-OUT 28SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC904UG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC904UG4
Data Acquisition - Digital to Analog Converters (DAC) DAC904UG4
IC DAC 14BIT A-OUT 28SOIC

IC DAC 14BIT A-OUT 28SOIC

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC904UG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC904UG4
Digital to Analog Converters (DAC) DAC904UG4
14 Bit Digital to Analog Converter 1 28-SOIC

14 Bit Digital to Analog Converter 1 28-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC904UG4 DAC904UG4-ND DAC904UG4 DAC904UG4 DAC904UG4
Product Name DAC904 14-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC,TSSOP SOIC; "28-SOIC (0.295"", 7.50mm Width)" 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits
Dissipation 170 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - DAC38RF80GIAAV - Quarktwin Technology Ltd.
Specs
Package Type 144-FBGA, FCBGA
Packing Method Bulk; Bulk
Resolution 14 bits
View Details
DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC084S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1265291-AMC1303M2510DWV - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers