Texas Instruments ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter ADS1205IRGER

Description
Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter 24-VQFN -40 to 85
Request a Quote Datasheet
Description
Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGER - Texas Instruments
Dallas, TX, United States
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter
ADS1205IRGER
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter ADS1205IRGER
Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter 24-VQFN -40 to 85

Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter 24-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1205IRGER
141619-ADS1205IRGER
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1205IRGER 141619-ADS1205IRGER
Manufacturer: Texas Instruments Win Source Part Number: 141619-ADS1205IRGER Packaging: Reel - TR Type: Modulator Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VQFN (4x4) Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 40k Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141619-ADS1205IRGER
Packaging: Reel - TR
Type: Modulator
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 40k
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit Dual VQFN Analog-to-Digital Converter IC
768-ADS1205IRGER
16-bit Dual VQFN Analog-to-Digital Converter IC 768-ADS1205IRGER
16-Bit 2ch Diff ADC, 40kS/s, Serial, VQFN Product overview: ADS1205IRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS1205IRGER can be used for catalog matching and distributor lookup.

16-Bit 2ch Diff ADC, 40kS/s, Serial, VQFN Product overview: ADS1205IRGER from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Dual, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS1205IRGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS1205IRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ADS1205IRGER
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADS1205IRGER
IC MODULATOR 16BIT 40K 24VQFN

IC MODULATOR 16BIT 40K 24VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1205IRGER 141619-ADS1205IRGER 768-ADS1205IRGER ADS1205IRGER
Product Name ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS1205IRGER 16-bit Dual VQFN Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial; Serial Serial
Package Type VQFN 24-VQFN (4x4) VQFN
Screening Level Catalog
Resolution 16 bits 16 bits
INL 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 296-ADC09DJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC088S052CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCVX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers