Texas Instruments AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface AMC1305M25DWR

Description
Reinforced Isolated Modulator with ?250mV Input and CMOS Interface 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Reinforced Isolated Modulator with ?250mV Input and CMOS Interface 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface - AMC1305M25DWR - Texas Instruments
Dallas, TX, United States
AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface
AMC1305M25DWR
AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface AMC1305M25DWR
Reinforced Isolated Modulator with ?250mV Input and CMOS Interface 16-SOIC -40 to 125

Reinforced Isolated Modulator with ?250mV Input and CMOS Interface 16-SOIC -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305M25DWR
806676-AMC1305M25DWR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305M25DWR 806676-AMC1305M25DWR
Manufacturer: Texas Instruments Win Source Part Number: 806676-AMC1305M25DWR Packaging: Reel Type: Isolated Module Mounting Style: SMD Sampling Rate (Per Second): 78k Data Interface: CMOS, Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 806676-AMC1305M25DWR
Packaging: Reel
Type: Isolated Module
Mounting Style: SMD
Sampling Rate (Per Second): 78k
Data Interface: CMOS, Serial
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1305M25DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1305M25DWR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1305M25DWR
IC ISOLATED MOD 16BIT 78K 16SOIC

IC ISOLATED MOD 16BIT 78K 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1305M25DWR 806676-AMC1305M25DWR AMC1305M25DWR
Product Name AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305M25DWR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial; CMOS, Serial
Package Type SOIC SOIC SOIC
Screening Level Catalog
Resolution 16 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10158CIWM/NOPB - 1014041-ADC10158CIWM/NOPB - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 28-SOIC
Packing Method Tube; Tube/Rail
View Details
5 suppliers
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost - ADS58C48IPFPR - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Catalog
View Details
5 suppliers