14-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.03us Settling Time, PDSO28
14 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 14BIT A-OUT 28SOIC Product overview: DAC904U/1K from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 14BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC904U/1K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 130108-DAC904U/1K
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 30ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±3, ±2.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
14 Bit Digital to Analog Converter 1 28-SOIC
14 Bit Digital to Analog Converter 1 28-SOIC
IC DAC 14BIT A-OUT 28SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC904U/1K | DAC904U/1K | DAC904U/1K-ND | 701-DAC904U/1K | 130108-DAC904U/1K | DAC904U/1K | DAC904U/1K | DAC904U/1K |
| Product Name | DAC904 14-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA | Digital to Analog Converters (DAC) | 14BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC904U/1K | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC,TSSOP | SO28 | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Bulk | SOIC; 28-SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| Dissipation | 170 milliwatts |