Quad-Channel, 16-Bit, 1.5 GSPS Digital-to-Analog Converter (DAC) with a 196-ball, 12-mm × 12-mm NFBGA package, operating over the industrial temperature range of -40°C to 85°C.
Quad-Channel, 16-Bit, 1.5 GSPS Digital-to-Analog Converter (DAC) . 196-NFBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1166458-DAC34SH84IZA
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 196-LFBGA
Output Type: Current - Unbuffered
Operating Supply Voltage: 3.14 V ~ 3.46 V
Architecture: Current Source
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.25 V ~ 1.35 V
Resolution: 16
Settling Time: 10ns (Typ)
Number of D/A Converters: 4
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Family Name: DAC34SH84
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 196-NFBGA (12x12)
Alternative Parts (Cross-Reference): DAC34SH84IZAYR;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
16-Bit 4-Ch 1.5GS/s DAC, LVDS/Parallel, LFBGA Product overview: DAC34SH84IZAY from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC34SH84IZAY can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)
IC DAC 16BIT A-OUT 196NFBGA
16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC34SH84IZAY | 1166458-DAC34SH84IZAY | 701-DAC34SH84IZAY | DAC34SH84IZAY-ND | DAC34SH84IZAY | DAC34SH84IZAY |
| Product Name | DAC34SH84 Quad-Channel, 16-Bit, 1.5 GSPS Digital-to-Analog Converter (DAC) . | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC34SH84IZAY | 16-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel | LVDS, Parallel | Parallel | ||
| Package Type | NFBGA | LFBGA | 196-LFBGA | 196-LFBGA | 196-LFBGA | |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||
| Dissipation | 1448 milliwatts |