16-Bit Delta-Sigma Low Power Digital-To-Analog Converter 16-SSOP -40 to 85
IC DAC 16BIT V-OUT 16SSOP Product overview: DAC1221E from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 16BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC1221E can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 013593-DAC1221E
Packaging: Tube/Rail
Output Type: Voltage - Unbuffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 2ms
Number of D/A Converters: 1
Differential Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
16 Bit Digital to Analog Converter 1 16-SSOP
16 Bit Digital to Analog Converter 1 16-SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC1221E | 701-DAC1221E | DAC1221E-ND | 013593-DAC1221E | DAC1221E | DAC1221E |
| Product Name | DAC1221 16-Bit Delta-Sigma Low Power Digital-To-Analog Converter | 16-bit 16BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC1221E | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | Bulk | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SOP; SSOP; 16-SSOP | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||
| INL | 2 LSB |