Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1306E25DWVR AMC1306E25DWVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 911388-AMC1306E25DWV R Operating Temperature Range: -40°C ~ 125°C Features: Isolated Module 16 b 78k CMOS, Serial 8-SOIC Package: 8-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AMC1306 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AMC1306E25DWVR-ND, 296-46557-6, 296-46557-2, 296-46557-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 911388-AMC1306E25DWV R Operating Temperature Range: -40°C ~ 125°C Features: Isolated Module 16 b 78k CMOS, Serial 8-SOIC Package: 8-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AMC1306 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AMC1306E25DWVR-ND, 296-46557-6, 296-46557-2, 296-46557-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1306E25DWVR
911388-AMC1306E25DWVR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1306E25DWVR 911388-AMC1306E25DWVR
Manufacturer: Texas Instruments Win Source Part Number: 911388-AMC1306E25DWV R Operating Temperature Range: -40°C ~ 125°C Features: Isolated Module 16 b 78k CMOS, Serial 8-SOIC Package: 8-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AMC1306 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AMC1306E25DWVR-ND, 296-46557-6, 296-46557-2, 296-46557-1

Manufacturer: Texas Instruments
Win Source Part Number: 911388-AMC1306E25DWVR
Operating Temperature Range: -40°C ~ 125°C
Features: Isolated Module 16 b 78k CMOS, Serial 8-SOIC
Package: 8-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AMC1306
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AMC1306E25DWVR-ND, 296-46557-6, 296-46557-2, 296-46557-1

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1306E25DWVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1306E25DWVR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1306E25DWVR
IC ISOLATED MOD 16BIT 78K 8SOIC

IC ISOLATED MOD 16BIT 78K 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 911388-AMC1306E25DWVR AMC1306E25DWVR
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1306E25DWVR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - SI8902B-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD570JD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Analogue to Digital Converters - 1913295 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; 3-wire spi, micro wire, qspi, serial
Package Type Qsop
Features Single-Supply
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers