Texas Instruments DAC902 12-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA DAC902UG4

Description
12-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85
Request a Quote Datasheet
Description
12-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC902 12-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA - DAC902UG4 - Texas Instruments
Dallas, TX, United States
DAC902 12-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA
DAC902UG4
DAC902 12-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA DAC902UG4
12-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85

12-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC902UG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC902UG4-ND
Digital to Analog Converters (DAC) DAC902UG4-ND
12 Bit Digital to Analog Converter 1 28-SOIC

12 Bit Digital to Analog Converter 1 28-SOIC

Buy Now Datasheet
 - DAC902UG4 - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.03us Settling Time, PDSO28

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.03us Settling Time, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC902UG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC902UG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC902UG4
IC DAC 12BIT A-OUT 28SOIC

IC DAC 12BIT A-OUT 28SOIC

Supplier's Site
Digital to Analog Converters (DAC) - DAC902UG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC902UG4
Digital to Analog Converters (DAC) DAC902UG4
12 Bit Digital to Analog Converter 1 28-SOIC

12 Bit Digital to Analog Converter 1 28-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC902UG4 DAC902UG4-ND DAC902UG4 DAC902UG4 DAC902UG4
Product Name DAC902 12-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel
Package Type SOIC,TSSOP SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOP; SOP28 28-SOIC (0.295\", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
Dissipation 170 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC3161 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3161IRGCR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops - DAC161P997CISQX/NOPB - Texas Instruments
Specs
Interface Type Single-Wire
Package Type WQFN
Resolution 16 bits
View Details
4 suppliers
AMC1304L25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and LVDS Interface - AMC1304L25DW - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers