The DAC902U is a high-speed, 12-bit Digital-to-Analog Converter (DAC) from Texas Instruments, capable of operating at speeds up to 165MSPS. It features a scalable current output ranging from 2mA to 20mA, making it suitable for various applications including communication transmit channels, waveform generation, and medical instrumentation. The device supports single-supply operation from +2.7V to +5.5V and consumes low power, with a typical dissipation of 170mW at +5V. The DAC902U offers a high Spurious-Free Dynamic Range (SFDR) of 67dBc at 5MHz output when operating at 100MSPS, ensuring excellent performance for both single-tone and multi-tone signals. It includes an integrated 1.24V bandgap reference and allows for external reference options, providing flexibility in design. The device is available in SO-28 and TSSOP-28 packages and is rated for operation in a temperature range of -40°C to +85°C. Engineers looking for a high-performance DAC with low glitch and power consumption, along with adjustable output current capabilities, may find the DAC902U to be a suitable choice for their projects.
12-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85
12 Bit Digital to Analog Converter 1 28-SOIC
DAC902 12-BIT 165-MSPS DIGITAL-T Product overview: DAC902U from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC902U can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013774-DAC902U
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 30ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±1, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.03us Settling Time, PDSO28
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.03us Settling Time, PDSO28
IC DAC 12BIT A-OUT 28SOIC
12 Bit Digital to Analog Converter 1 28-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC902U | DAC902U-ND | 701-DAC902U | 013774-DAC902U | DAC902U | DAC902U | DAC902U |
| Product Name | DAC902 12-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA | Digital to Analog Converters (DAC) | Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC902U | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | ||
| Package Type | SOIC,TSSOP | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | Bulk | SOIC; 28-SOIC | SOIC; SOIC28 | 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC (0.295\", 7.50mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| Dissipation | 170 milliwatts |