8-Bit D/A Converter 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 013586-DAC0808LCN/NO
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 150ns (Typ)
Number of D/A Converters: 1
Differential Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-PDIP
Analog Supply Voltage: ±4.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
8 Bit Digital to Analog Converter 1 16-PDIP
IC DAC 8BIT A-OUT 16DIP
8 Bit Digital to Analog Converter 1 16-PDIP
IC DAC 8BIT A-OUT 16DIP
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC0808LCN/NOPB | 013586-DAC0808LCN/NOPB | 460613P | 460613 | DAC0808LCN/NOPB-ND | DAC0808LCN/NOPB | DAC0808LCN/NOPB | DAC0808LCN/NOPB |
| Product Name | DAC0808 8-Bit D/A Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0808LCN/NOPB | Digital to Analogue Converters | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | PDIP,SOIC | DIP; PDIP; 16-PDIP | DIP; MDIP | DIP; Mdip | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |