The DAC900 is a 10-bit, 165MSPS digital-to-analog converter with differential current outputs nominally ranging from 2mA to 20mA, adjustable via an external resistor, and operates from a single +2.7V to +5.5V supply. It features an integrated 1.24V bandgap reference, low glitch impulse of 3pV-s, and power dissipation of 170mW at +5V and 20mA output. Available in TSSOP-28 and SO-28 packages, the TSSOP-28 version has a thermal resistance of 50°C/W and operates from -40°C to +85°C. Digital inputs support both +3V and +5V CMOS logic levels.
10-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.03us Settling Time, PDSO28
IC 10-BIT D/A CONV 28-TSSOP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC900EG4 | DAC900EG4 | DAC900EG4 |
| Product Name | DAC900 10-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | |
| Package Type | SOIC,TSSOP | SOP; SSOP; TSSOP28 | 28-TSSOP (0.173\", 4.40mm Width) |
| Screening Level | Catalog | ||
| Resolution | 10 bits | ||
| Dissipation | 170 milliwatts |