The DAC900E is a 10-bit, 165MSPS digital-to-analog converter in a TSSOP-28 package, designed for high-speed applications such as communication transmit channels and waveform generation. It operates from a single supply of 2.7V to 5.5V, with a nominal output current range of 2mA to 20mA, adjustable via an external resistor. The device features an integrated 1.24V bandgap reference, differential current outputs with 200kΩ impedance, and an output compliance range of up to 1.25V. It achieves a spurious-free dynamic range of 68dBc at 5.04MHz and 100MSPS, with a glitch impulse of 3pV-s. Power dissipation is 170mW at +5V and 20mA output, dropping to 45mW in power-down mode. Thermal resistance is 50°C/W. The part is specified for operation from -40°C to +85°C.
10-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
10 Bit Digital to Analog Converter 1 28-TSSOP
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.03us Settling Time, PDSO28
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.03us Settling Time, PDSO28
10-Bit 200MS/s DAC, Parallel Interface, 5.5V, TSSOP Product overview: DAC900E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC900E can be used for catalog matching and distributor lookup.
30ns Parallel 2.7V~5.5V 10Bit TSSOP-28 Digital To Analog Converters (DACs) ROHS
IC 10-BIT D/A CONV 28-TSSOP
10 Bit Digital to Analog Converter 1 28-TSSOP
10 Bit Digital to Analog Converter 1 28-TSSOP
IC DAC 10BIT A-OUT 28TSSOP
IC DAC 10BIT A-OUT 28TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC900E | DAC900E-ND | DAC900E | 701-DAC900E | DAC900E | 815-DAC900E | DAC900E | DAC900E | DAC900E | DAC900E |
| Product Name | DAC900 10-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA | Digital to Analog Converters (DAC) | 5.5V TSSOP Digital-to-Analog Converter IC | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) | IC 10-BIT D/A CONV 28-TSSOP | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | SOIC,TSSOP | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP28 | TSSOP | SSOP; TSSOP | SSOP; 28-TSSOP (0.173, 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 1.25 bits | 10 bits | 10 bits | |||
| Dissipation | 170 milliwatts |