Texas Instruments DAC900 10-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA DAC900E/2K5

Description
10-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
10-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC900 10-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA - DAC900E/2K5 - Texas Instruments
Dallas, TX, United States
DAC900 10-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA
DAC900E/2K5
DAC900 10-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA DAC900E/2K5
10-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85

10-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC900E/2K5
120583-DAC900E/2K5
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC900E/2K5 120583-DAC900E/2K5
Manufacturer: Texas Instruments Win Source Part Number: 120583-DAC900E/2K5 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 10 Data Interface: Parallel Reference Type: External, Internal Settling Time: 30ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.5, ±0.3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120583-DAC900E/2K5
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 10
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 30ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.5, ±0.3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Digital-to-Analog Converter IC
701-DAC900E/2K5
5.5V TSSOP Digital-to-Analog Converter IC 701-DAC900E/2K5
10-Bit 200MSPS Parallel DAC, 1-Ch, 2.7-5.5V, TSSOP Product overview: DAC900E/2K5 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC900E/2K5 can be used for catalog matching and distributor lookup.

10-Bit 200MSPS Parallel DAC, 1-Ch, 2.7-5.5V, TSSOP Product overview: DAC900E/2K5 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC900E/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DAC900E/2K5 - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.03us Settling Time, PDSO28

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.03us Settling Time, PDSO28

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-49166-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-49166-2-ND
Digital to Analog Converters (DAC) 296-49166-2-ND
10 Bit Digital to Analog Converter 1 28-TSSOP

10 Bit Digital to Analog Converter 1 28-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-49166-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-49166-6-ND
Digital to Analog Converters (DAC) 296-49166-6-ND
10 Bit Digital to Analog Converter 1 28-TSSOP

10 Bit Digital to Analog Converter 1 28-TSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-49166-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-49166-1-ND
Digital to Analog Converters (DAC) 296-49166-1-ND
10 Bit Digital to Analog Converter 1 28-TSSOP

10 Bit Digital to Analog Converter 1 28-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC900E/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC900E/2K5
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC900E/2K5
IC DAC 10BIT A-OUT 28TSSOP

IC DAC 10BIT A-OUT 28TSSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC900E/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC900E/2K5
Digital to Analog Converters (DAC) DAC900E/2K5
10 Bit Digital to Analog Converter 1 28-TSSOP

10 Bit Digital to Analog Converter 1 28-TSSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC900E/2K5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC900E/2K5
Data Acquisition - Digital to Analog Converters (DAC) DAC900E/2K5
IC DAC 10BIT A-OUT 28TSSOP

IC DAC 10BIT A-OUT 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC900E/2K5 120583-DAC900E/2K5 701-DAC900E/2K5 DAC900E/2K5 296-49166-2-ND 296-49166-6-ND 296-49166-1-ND DAC900E/2K5 DAC900E/2K5 DAC900E/2K5
Product Name DAC900 10-Bit, 165MSPS SpeedPlus(TM) DAC Scalable Current Outputs between 2mA to 20mA Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC900E/2K5 5.5V TSSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC,TSSOP SOP; SSOP; TSSOP; 28-TSSOP TSSOP SOP; SSOP; TSSOP28 TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" 28-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits
Dissipation 170 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC081C081CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers
Digital to Analog Converters (DAC) - DAC38RF80GIAAV - Quarktwin Technology Ltd.
Specs
Package Type 144-FBGA, FCBGA
Packing Method Bulk; Bulk
Resolution 14 bits
View Details
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTAT - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1265291-AMC1303M2510DWV - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers