16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 142366-DAC8831IBD
Packaging: Tube/Rail
Output Type: Voltage - Unbuffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 1 14-SOIC
16-Bit DAC, 2MS/s, SPI, Voltage Output, 2.7-5.5V Product overview: DAC8831IBD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8831IBD can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 14-SOIC
IC DAC 16BIT V-OUT 14SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8831IBD | 142366-DAC8831IBD | 296-18028-5-ND | 701-DAC8831IBD | DAC8831IBD | DAC8831IBD |
| Product Name | DAC8831 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8831IBD | Digital to Analog Converters (DAC) | 16-bit 5.5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | ||
| Package Type | SOIC,VQFN | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | D | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154\", 3.90mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | ||
| INL | 1 LSB |