16-bit Dual parallel interface High Accuracy Multiplying DAC 38-TSSOP -40 to 125
16 Bit Digital to Analog Converter 2 38-TSSOP
16 Bit Digital to Analog Converter 2 38-TSSOP
16 Bit Digital to Analog Converter 2 38-TSSOP
16-Bit Dual DAC, 2MS/s, 1LSB INL, Parallel, TSSOP Product overview: DAC8822QCDBTR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8822QCDBTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083202-DAC8822QCDBTR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Settling Time: 500ns (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 38-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 2 38-TSSOP
IC DAC 16BIT A-OUT 38TSSOP
IC DAC 16BIT A-OUT 38TSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8822QCDBTR | 296-21699-2-ND | 296-DAC8822QCDBTRDKR-ND | 296-DAC8822QCDBTRCT-ND | 701-DAC8822QCDBTR | 083202-DAC8822QCDBTR | DAC8822QCDBTR | DAC8822QCDBTR | DAC8822QCDBTR |
| Product Name | DAC8822 16-bit Dual parallel interface High Accuracy Multiplying DAC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 16-bit Dual TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8822QCDBTR | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TSSOP | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP | SOP; SSOP; TSSOP; 38-TSSOP | SOP; 38-TFSOP (0.173\", 4.40mm Width) | 38-TFSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB | 1 LSB |