Texas Instruments DAC121S101QML-SP 12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output DAC121S101WGMPR

Description
12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output 10-CFP 25
Request a Quote Datasheet
Description
12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output 10-CFP 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC121S101QML-SP 12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output - DAC121S101WGMPR - Texas Instruments
Dallas, TX, United States
DAC121S101QML-SP 12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output
DAC121S101WGMPR
DAC121S101QML-SP 12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output DAC121S101WGMPR
12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output 10-CFP 25

12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output 10-CFP 25

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC121S101WGMPR - 1022060-DAC121S101WGMPR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC121S101WGMPR
1022060-DAC121S101WGMPR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC121S101WGMPR 1022060-DAC121S101WGMPR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022060-DAC121S101WG MPR Length: 6.858 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Polarity: Unipolar Output Type: Voltage Interface: SPI Thickness: 1.778 mm Height: 2.34 mm Number of Channels: 1 Number of Pins: 10 Resolution: 1.5 B Settling Time: 12.5 µs Width: 6.121 mm Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Integral Nonlinearity (INL): 8 LSB Number of DAC Channels: 1 Differential Nonlinearity: 1 LSB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022060-DAC121S101WGMPR
Length: 6.858 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Polarity: Unipolar
Output Type: Voltage
Interface: SPI
Thickness: 1.778 mm
Height: 2.34 mm
Number of Channels: 1
Number of Pins: 10
Resolution: 1.5 B
Settling Time: 12.5 µs
Width: 6.121 mm
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Integral Nonlinearity (INL): 8 LSB
Number of DAC Channels: 1
Differential Nonlinearity: 1 LSB

Buy Now
Digital to Analog Converters (DAC) - 296-DAC121S101WGMPR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC121S101WGMPR-ND
Digital to Analog Converters (DAC) 296-DAC121S101WGMPR-ND
IC DAC 12BIT 10-CFP

IC DAC 12BIT 10-CFP

Buy Now Datasheet
Digital-to-Analog Converter IC - 701-DAC121S101WGMPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital-to-Analog Converter IC
701-DAC121S101WGMPR
Digital-to-Analog Converter IC 701-DAC121S101WGMPR
12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output 10-CFP 25 to 25 Product overview: DAC121S101WGMPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC121S101WGMPR can be used for catalog matching and distributor lookup.

12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output 10-CFP 25 to 25 Product overview: DAC121S101WGMPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC121S101WGMPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC121S101WGMPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC121S101WGMPR
Digital to Analog Converters (DAC) DAC121S101WGMPR
12 Bit Digital to Analog Converter 1 10-CFP

12 Bit Digital to Analog Converter 1 10-CFP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC121S101WGMPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC121S101WGMPR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC121S101WGMPR
IC DAC 12BIT V-OUT 10CFP

IC DAC 12BIT V-OUT 10CFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC121S101WGMPR 1022060-DAC121S101WGMPR 296-DAC121S101WGMPR-ND 701-DAC121S101WGMPR DAC121S101WGMPR DAC121S101WGMPR
Product Name DAC121S101QML-SP 12-Bit Micro Power Digital-to-Analog Converter with Rail-to-Rail Output Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC121S101WGMPR Digital to Analog Converters (DAC) Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI Serial; SPI; Microwire SPI Serial
Package Type CFP SOP; SOP "10-CSOIC (0.241"", 6.12mm Width)" SOP SOIC; 10-CSOIC (0.241\", 6.12mm Width) 10-CSOIC (0.241\", 6.12mm Width)
Screening Level Space
Resolution 12 bits 12 bits 12 bits 12 bits
INL 8 LSB
Unlock Full Specs
to access all available technical data