The DAC8822QBDBT is a 16-bit dual parallel interface multiplying digital-to-analog converter (DAC) from Texas Instruments. It operates with a supply voltage range of 2.7V to 5.5V and features low noise performance with a noise density of 12nV/,àöHz. The device offers high accuracy with a differential nonlinearity (DNL) of -0.5 LSB and an integral nonlinearity (INL) of -1 LSB. It supports a full-scale output current of 2mA with a reference voltage (V_REF) of 10V. The DAC8822 is designed for applications requiring precision, such as instrumentation and industrial control systems. It has a settling time of 0.5ms and a reference bandwidth of 10MHz, making it suitable for high-speed applications. The device is packaged in a TSSOP-38 format and is specified for operation over a temperature range of -40°C to +125°C. Additionally, it includes features such as power-on reset and a system reset pin for enhanced functionality.
16-bit Dual parallel interface High Accuracy Multiplying DAC 38-TSSOP -40 to 125
16 Bit Digital to Analog Converter 2 38-TSSOP
16-Bit Dual DAC, 2MS/s, Parallel, 2LSB INL, TSSOP Product overview: DAC8822QBDBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8822QBDBT can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166724-DAC8822QBDBT
Manufacturer Homepage: www.ittcannon.com
Alternative Parts (Cross-Reference): AD5547CRUZ; DAC8822QBDBTG4; DAC8822QBDBT; DAC8822QBDBTR;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC DAC 16BIT A-OUT 38TSSOP
16 Bit Digital to Analog Converter 2 38-TSSOP
IC DAC 16BIT A-OUT 38TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8822QBDBT | 296-33266-5-ND | 701-DAC8822QBDBT | 1166724-DAC8822QBDBT | DAC8822QBDBT | DAC8822QBDBT | DAC8822QBDBT |
| Product Name | DAC8822 16-bit Dual parallel interface High Accuracy Multiplying DAC | Digital to Analog Converters (DAC) | 16-bit Dual TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8822QBDBT | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | TSSOP | TSSOP; "38-TFSOP (0.173"", 4.40mm Width)" | TSSOP | 38-TFSOP (0.173\", 4.40mm Width) | SOP; 38-TFSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB | 2 LSB |