Texas Instruments Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose AMC3336DWER

Description
Win Source Part Number: 1354496-AMC3336DWER Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: Modulator MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Mounting Type: Surface Mount HTSUS: 8542.33.0001 ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Number of Channels: 1 Sampling Rate (Per Second): 78k Resolution (Bits): 16 b Voltage Supply Source: Single Supply
Request a Quote Datasheet
Description
Win Source Part Number: 1354496-AMC3336DWER Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: Modulator MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Mounting Type: Surface Mount HTSUS: 8542.33.0001 ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Number of Channels: 1 Sampling Rate (Per Second): 78k Resolution (Bits): 16 b Voltage Supply Source: Single Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1354496-AMC3336DWER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1354496-AMC3336DWER
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1354496-AMC3336DWER
Win Source Part Number: 1354496-AMC3336DWER Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. Type: Modulator MSL Level: 3 (168 Hours) Mfr: Texas Instruments Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Mounting Type: Surface Mount HTSUS: 8542.33.0001 ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V Number of Channels: 1 Sampling Rate (Per Second): 78k Resolution (Bits): 16 b Voltage Supply Source: Single Supply

Win Source Part Number: 1354496-AMC3336DWER
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
Type: Modulator
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V
Number of Channels: 1
Sampling Rate (Per Second): 78k
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC3336DWER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC3336DWER
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC3336DWER
IC DELTA SIGMA MODULATOR

IC DELTA SIGMA MODULATOR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1354496-AMC3336DWER AMC3336DWER
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analog-to-Digital Converter IC - 700-ALD500ASWC - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342608-SI8937D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
5 suppliers