16-Bit, Parallel Input Multiplying DAC 28-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1166723-DAC8820ICDBR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Multiplying DAC
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 16
Settling Time: 500ns (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±1 (Maximum), ±0.5
Family Name: DAC8820
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LTC1597-1AIG; LTC1597ACG#TR; LTC1597ACG;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
16-Bit DAC, 2MS/s, Parallel, 1LSB INL, SSOP Product overview: DAC8820ICDBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8820ICDBR can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 28-SSOP
IC DAC 16BIT 28-SSOP
IC DAC 16BIT 28-SSOP
16 Bit Digital to Analog Converter 1 28-SSOP
IC DAC 16BIT A-OUT 28SSOP
IC DAC 16BIT A-OUT 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8820ICDBR | 1166723-DAC8820ICDBR | 701-DAC8820ICDBR | 296-DAC8820ICDBRTR-ND | 296-DAC8820ICDBRCT-ND | 296-DAC8820ICDBRDKR-ND | DAC8820ICDBR | DAC8820ICDBR | DAC8820ICDBR |
| Product Name | DAC8820 16-Bit, Parallel Input Multiplying DAC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8820ICDBR | 16-bit SSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SSOP | SSOP | SSOP | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SSOP; "28-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | 28-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB | 1 LSB |