The DAC8812 is a dual, 16-bit, current-output digital-to-analog converter designed for applications requiring high precision and speed. It operates from a single supply voltage ranging from 2.7 V to 5.5 V and features a maximum relative accuracy of ±1 LSB and a differential nonlinearity of ±1 LSB. The device supports a full-scale output current of 2 mA with a reference voltage (V_REF) of ±10 V. With a settling time of 0.5 Oºs, the DAC8812 is suitable for high-speed applications. It includes a double-buffered, serial data interface that is SPI-compatible, allowing for data rates up to 50 MHz. The device also features a midscale or zero-scale reset capability, internal power-on reset, and separate multiplying reference inputs for each channel. The DAC8812 is packaged in a 16-pin TSSOP and is rated for operation in temperatures from -40°C to 85°C, making it suitable for a variety of industrial and instrumentation applications.
16-Bit, Dual Serial Input Multiplying Digital-to-Analog Converter 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 808356-DAC8812ICPWR
Packaging: Reel
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Multiplying DAC
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 500ns (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Part Number Series: DAC8812
IC DAC 16BIT 16-TSSOP
16 Bit Digital to Analog Converter 2 16-TSSOP
IC DAC 16BIT 16-TSSOP
16-Bit Dual DAC, 2MS/s, SPI, 2.7-5.5V, TSSOP Product overview: DAC8812ICPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8812ICPWR can be used for catalog matching and distributor lookup.
IC DAC 16BIT A-OUT 16TSSOP
16 Bit Digital to Analog Converter 2 16-TSSOP
IC DAC 16BIT A-OUT 16TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8812ICPWR | 808356-DAC8812ICPWR | 296-DAC8812ICPWRCT-ND | 296-DAC8812ICPWRTR-ND | 296-DAC8812ICPWRDKR-ND | 701-DAC8812ICPWR | DAC8812ICPWR | DAC8812ICPWR | DAC8812ICPWR |
| Product Name | DAC8812 16-Bit, Dual Serial Input Multiplying Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8812ICPWR | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 16-bit Dual 5.5V TSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | TSSOP | SSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB | 1 LSB |