Texas Instruments DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output DAC124S085CISDX/NOPB

Description
12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105
Request a Quote
Description
12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DAC124S085 is a quad, 12-bit, voltage-output digital-to-analog converter with rail-to-rail output, designed for low-power applications. It operates from a single 2.7-V to 5.5-V supply and consumes 1.1 mW at 3 V and 2.4 mW at 5 V in normal mode. The device is available in a 10-pin WSON package measuring 3.00 mm × 3.00 mm, and includes a power-on reset to 0 V, three power-down modes reducing consumption to 0.3 µW at 3 V, and a 40-MHz serial interface compatible with SPI, QSPI, and MICROWIRE. It supports simultaneous or individual channel updates, has a maximum INL of ±8 LSB and DNL of 0.7 to −0.5 LSB, and operates over the extended industrial temperature range of −40°C to 105°C.

Datasheet Summary
Powered by GS/AI

The DAC124S085 is a quad, 12-bit, voltage-output digital-to-analog converter with rail-to-rail output, designed for low-power applications. It operates from a single 2.7-V to 5.5-V supply and consumes 1.1 mW at 3 V and 2.4 mW at 5 V in normal mode. The device is available in a 10-pin WSON package measuring 3.00 mm × 3.00 mm, and includes a power-on reset to 0 V, three power-down modes reducing consumption to 0.3 µW at 3 V, and a 40-MHz serial interface compatible with SPI, QSPI, and MICROWIRE. It supports simultaneous or individual channel updates, has a maximum INL of ±8 LSB and DNL of 0.7 to −0.5 LSB, and operates over the extended industrial temperature range of −40°C to 105°C.

Suppliers

Company
Product
Description
Supplier Links
DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC124S085CISDX/NOPB - Texas Instruments
Dallas, TX, United States
DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output
DAC124S085CISDX/NOPB
DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output DAC124S085CISDX/NOPB
12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105

12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC124S085CISDX/NOPB
1166422-DAC124S085CISDX/NOPB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC124S085CISDX/NOPB 1166422-DAC124S085CISDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1166422-DAC124S085CI SDX/NOPB Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): AD5324ACPZ-REEL7; DAC124S085CISDX; DAC124S085CISD; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166422-DAC124S085CISDX/NOPB
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD5324ACPZ-REEL7; DAC124S085CISDX; DAC124S085CISD;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad Digital-to-Analog Converter IC
701-DAC124S085CISDX/NOPB
Quad Digital-to-Analog Converter IC 701-DAC124S085CISDX/NOPB
12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105 Product overview: DAC124S085CISDX/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC124S085CISDX/ NOPB can be used for catalog matching and distributor lookup.

12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105 Product overview: DAC124S085CISDX/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC124S085CISDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC124S085CISDX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC124S085CISDX/NOPB-ND
Digital to Analog Converters (DAC) DAC124S085CISDX/NOPB-ND
12 Bit Digital to Analog Converter 4 10-WSON (3x3)

12 Bit Digital to Analog Converter 4 10-WSON (3x3)

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC124S085CISDX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC124S085CISDX/NOPB
Data Acquisition - Digital to Analog Converters (DAC) DAC124S085CISDX/NOPB
IC DAC 12BIT V-OUT 10WSON

IC DAC 12BIT V-OUT 10WSON

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC124S085CISDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC124S085CISDX/NOPB
Digital to Analog Converters (DAC) DAC124S085CISDX/NOPB
12 Bit Digital to Analog Converter 4 10-WSON (3x3)

12 Bit Digital to Analog Converter 4 10-WSON (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC124S085CISDX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC124S085CISDX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC124S085CISDX/NOPB
IC DAC 12BIT V-OUT 10WSON

IC DAC 12BIT V-OUT 10WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC124S085CISDX/NOPB 1166422-DAC124S085CISDX/NOPB 701-DAC124S085CISDX/NOPB DAC124S085CISDX/NOPB-ND DAC124S085CISDX/NOPB DAC124S085CISDX/NOPB DAC124S085CISDX/NOPB
Product Name DAC124S085 12-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC124S085CISDX/NOPB Quad Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI; SPI, DSP
Package Type VSSOP,WSON 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 8 LSB 2.4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7891SRHHT - Texas Instruments
Specs
Package Type VQFN
Resolution 10 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IRKD25 - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
DAC081C085 8Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference - DAC081C085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS58J89IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Bulk; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR,Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details