16-Bit, Serial Input Multiplying Digital to Analog Converter 8-SON -40 to 85
16 Bit Digital to Analog Converter 1 8-SON (3x3)
16 Bit Digital to Analog Converter 1 8-SON (3x3)
16 Bit Digital to Analog Converter 1 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 080357-DAC8811ICDRBT
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: SPI
Reference Type: External
Settling Time: 500ns (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON Exposed Pad (3x3)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
16-Bit 1-Ch SPI DAC, 2MS/s, VSON, Unipolar Output Product overview: DAC8811ICDRBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8811ICDRBT can be used for catalog matching and distributor lookup.
IC DAC 16BIT A-OUT 8SON
IC DAC 16BIT A-OUT 8SON
16 Bit Digital to Analog Converter 1 8-SON (3x3)
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8811ICDRBT | 296-17646-1-ND | 296-17646-6-ND | 296-17646-2-ND | 080357-DAC8811ICDRBT | 701-DAC8811ICDRBT | DAC8811ICDRBT | DAC8811ICDRBT | DAC8811ICDRBT |
| Product Name | DAC8811 16-Bit, Serial Input Multiplying Digital to Analog Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8811ICDRBT | 16-bit Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | SON,VSSOP | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-SON Exposed Pad (3x3) | VSON | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 1 LSB | 1 LSB |