Dual 12-/10-bit 500 MSPS Digital to Analog Converter 64-VQFN -40 to 85
12 Bit Digital to Analog Converter 2 64-VQFN (9x9)
12 Bit Digital to Analog Converter 2 64-VQFN (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1032414-DAC3164IRGCT
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 11ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±0.5, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-VQFN (9x9)
Analog Supply Voltage: 1.71 V to 1.89 V, 3.15 V to 3.45 V
Digital Supply Voltage: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
2-Ch 12-Bit 500MSPS DAC, DDR/LVDS/Parallel, VQFN Product overview: DAC3164IRGCT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3164IRGCT can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 2 64-VQFN (9x9)
IC DAC 12BIT A-OUT 64VQFN
IC DAC 12BIT A-OUT 64VQFN
| Texas Instruments | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC3164IRGCT | 296-36469-2-ND | 296-36469-1-ND | 1032414-DAC3164IRGCT | 701-DAC3164IRGCT | DAC3164IRGCT | DAC3164IRGCT | DAC3164IRGCT |
| Product Name | DAC3164 Dual 12-/10-bit 500 MSPS Digital to Analog Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3164IRGCT | VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel | Parallel; LVDS - Parallel | DDR, LVDS, Parallel | Parallel; LVDS - Parallel | ||
| Package Type | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VQFN (9x9) | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| Dissipation | 464 milliwatts | 530 milliwatts |