The DAC8802 is a dual, 14-bit, current-output digital-to-analog converter designed to operate from a single 2.7V to 5.5V supply, with a TSSOP-16 package. It features a 3-wire SPI-compatible interface up to 50MHz, double-buffered registers for simultaneous channel updates, and a 10MHz reference bandwidth. Full-scale output current is 2mA with a 10V reference, and settling time is 0.5µs. Relative accuracy and differential nonlinearity are both 1LSB maximum. The device includes an internal power-on reset and supports zero-scale or midscale reset via the MSB pin. Operating temperature range is -40°C to 85°C.
14-Bit, Dual Channel, Serial Interface, Multiplying Digital-to-Analog Converter 16-TSSOP -40 to 85
14 Bit Digital to Analog Converter 2 16-TSSOP
14 Bit Digital to Analog Converter 2 16-TSSOP
IC DAC 14BIT A-OUT 16TSSOP
IC DAC 14BIT A-OUT 16TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8802IPWG4 | DAC8802IPWG4-ND | DAC8802IPWG4 | DAC8802IPWG4 | DAC8802IPWG4 |
| Product Name | DAC8802 14-Bit, Dual Channel, Serial Interface, Multiplying Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| INL | 1 LSB | 1 LSB |