14-Bit, Single Channel, Serial Interface, Multiplying Digital-to-Analog Converter 8-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 772491-DAC8801IDGKTG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Multiplying DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 14
Settling Time: 500ns (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±1 (Maximum), ±0.5 (Maximum)
Family Name: DAC8801
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): AD5553CRM-REEL7; AD5553CRMZ-REEL7; AD5553CRM; AD5553CRMZ;
Introduction Date: March 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
14 Bit Digital to Analog Converter 1 8-VSSOP
14-Bit DAC, 2MS/s, SPI, Unipolar, MSOP, 2.7-5.5V Product overview: DAC8801IDGKTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8801IDGKTG4 can be used for catalog matching and distributor lookup.
IC DAC 14BIT MULTIPLYING 8VSSOP
IC DAC 14BIT A-OUT 8VSSOP
14 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 14BIT A-OUT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8801IDGKTG4 | 772491-DAC8801IDGKTG4 | DAC8801IDGKTG4-ND | 701-DAC8801IDGKTG4 | 815-DAC8801IDGKTG4 | DAC8801IDGKTG4 | DAC8801IDGKTG4 | DAC8801IDGKTG4 |
| Product Name | DAC8801 14-Bit, Single Channel, Serial Interface, Multiplying Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8801IDGKTG4 | Digital to Analog Converters (DAC) | 5.5V MSOP Digital-to-Analog Converter IC | IC DAC 14BIT MULTIPLYING 8VSSOP | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SON,VSSOP | SSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 1.75 bits | 14 bits | |||
| INL | 1 LSB | 1 LSB |