Dual, 12-Bit, 125Msps Digital-to-Analog Converter 48-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1166444-DAC2902Y/1K
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC DAC 12BIT 48-TQFP
IC DAC 12BIT 48-TQFP
12 Bit Digital to Analog Converter 2 48-TQFP (7x7)
12-Bit 2-Ch 125MSPS DAC, Parallel Interface, TQFP Product overview: DAC2902Y/1K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC2902Y/1K can be used for catalog matching and distributor lookup.
D/A Converter, 2 Func, Parallel, Word Input Loading, 0.03us Settling Time, PQFP48
IC DAC 12BIT A-OUT 48TQFP
IC DAC 12BIT A-OUT 48TQFP
12 Bit Digital to Analog Converter 2 48-TQFP (7x7)
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC2902Y/1K | 1166444-DAC2902Y/1K | 296-DAC2902Y/1KDKR-ND | 296-DAC2902Y/1KCT-ND | 296-DAC2902Y/1KTR-ND | 701-DAC2902Y/1K | DAC2902Y/1K | DAC2902Y/1K | DAC2902Y/1K | DAC2902Y/1K |
| Product Name | DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2902Y/1K | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | |||
| Package Type | TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP | QFP; TQFP; TQFP48 | 48-TQFP | QFP; TQFP; 48-TQFP | ||
| Screening Level | Catalog | |||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| Dissipation | 310 milliwatts |