14-Bit, Single Channel, Serial Interface, Multiplying Digital-to-Analog Converter 8-VSSOP -40 to 85
14 Bit Digital to Analog Converter 1 8-VSSOP
14 Bit Digital to Analog Converter 1 8-VSSOP
14 Bit Digital to Analog Converter 1 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 013754-DAC8801IDGKT
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: SPI
Reference Type: External
Settling Time: 500ns (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5553CRMZ; DAC8801IDGKRG4; DAC8801IDGKR; DAC8801IDGKT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
14-Bit DAC, Single Channel, Serial, 8-Pin, Industrial Product overview: DAC8801IDGKT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Industrial, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8801IDGKT can be used for catalog matching and distributor lookup.
IC DAC 14BIT A-OUT 8VSSOP
IC DAC 14BIT A-OUT 8VSSOP
14 Bit Digital to Analog Converter 1 8-VSSOP
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8801IDGKT | 296-17641-6-ND | 296-17641-2-ND | 296-17641-1-ND | 013754-DAC8801IDGKT | 701-DAC8801IDGKT | DAC8801IDGKT | DAC8801IDGKT | DAC8801IDGKT |
| Product Name | DAC8801 14-Bit, Single Channel, Serial Interface, Multiplying Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8801IDGKT | Industrial Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | SON,VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; 8-VSSOP | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | ||||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| INL | 1 LSB | 1 LSB |