Texas Instruments DAC8760 Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications DAC8760IRHAR

Description
Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications 40-VQFN -40 to 125
Request a Quote Datasheet
Description
Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications 40-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8760 Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications - DAC8760IRHAR - Texas Instruments
Dallas, TX, United States
DAC8760 Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications
DAC8760IRHAR
DAC8760 Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications DAC8760IRHAR
Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications 40-VQFN -40 to 125

Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications 40-VQFN -40 to 125

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8760IRHAR - 851041-DAC8760IRHAR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8760IRHAR
851041-DAC8760IRHAR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8760IRHAR 851041-DAC8760IRHAR
Manufacturer: Texas Instruments Win Source Part Number: 851041-DAC8760IRHAR Features: Bit Digital to Analog Converter Package: Reel - TR Family Name: DAC8760 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DAC8760IRHAR-ND, 296-37282-1, 296-37282-2, -296-37282-1, -296-37282-1-ND, 296-37282-6

Manufacturer: Texas Instruments
Win Source Part Number: 851041-DAC8760IRHAR
Features: Bit Digital to Analog Converter
Package: Reel - TR
Family Name: DAC8760
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DAC8760IRHAR-ND, 296-37282-1, 296-37282-2, -296-37282-1, -296-37282-1-ND, 296-37282-6

Buy Now Datasheet
Singapore, Singapore
16-bit 20mA VQFN Digital-to-Analog Converter IC
701-DAC8760IRHAR
16-bit 20mA VQFN Digital-to-Analog Converter IC 701-DAC8760IRHAR
16-Bit Single-Channel Programmable Current/Voltage Output DAC for 4-20mA current loop applications 40-VQFN -40 to 125 Product overview: DAC8760IRHAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20mA, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 20mA, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8760IRHAR can be used for catalog matching and distributor lookup.

16-Bit Single-Channel Programmable Current/Voltage Output DAC for 4-20mA current loop applications 40-VQFN -40 to 125 Product overview: DAC8760IRHAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20mA, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 20mA, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8760IRHAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-37282-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-37282-1-ND
Digital to Analog Converters (DAC) 296-37282-1-ND
16 Bit Digital to Analog Converter 1 40-VQFN (6x6)

16 Bit Digital to Analog Converter 1 40-VQFN (6x6)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-37282-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-37282-2-ND
Digital to Analog Converters (DAC) 296-37282-2-ND
16 Bit Digital to Analog Converter 1 40-VQFN (6x6)

16 Bit Digital to Analog Converter 1 40-VQFN (6x6)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-37282-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-37282-6-ND
Digital to Analog Converters (DAC) 296-37282-6-ND
16 Bit Digital to Analog Converter 1 40-VQFN (6x6)

16 Bit Digital to Analog Converter 1 40-VQFN (6x6)

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC8760IRHAR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8760IRHAR
Data Acquisition - Digital to Analog Converters (DAC) DAC8760IRHAR
IC DAC 16BIT V OR A-OUT 40VQFN

IC DAC 16BIT V OR A-OUT 40VQFN

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8760IRHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8760IRHAR
Digital to Analog Converters (DAC) DAC8760IRHAR
16 Bit Digital to Analog Converter 1 40-VQFN (6x6)

16 Bit Digital to Analog Converter 1 40-VQFN (6x6)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8760IRHAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8760IRHAR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8760IRHAR
IC DAC 16BIT V OR A-OUT 40VQFN

IC DAC 16BIT V OR A-OUT 40VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8760IRHAR 851041-DAC8760IRHAR 701-DAC8760IRHAR 296-37282-1-ND 296-37282-2-ND 296-37282-6-ND DAC8760IRHAR DAC8760IRHAR DAC8760IRHAR
Product Name DAC8760 Single-Channel, 16-Bit, Programmable Current/Voltage Output DAC for 4-20mA Current Loop Applications Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8760IRHAR 16-bit 20mA VQFN Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI SPI; SPI, DSP
Package Type HTSSOP,VQFN 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits
DNL 1 LSB 1 LSB
Dissipation 135 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC0802 8-Bit D/A Converter - DAC0802LCMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type SOIC
Screening Level Catalog
View Details
8 suppliers
DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC104S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
DAC3154 Dual 12-/10-bit 500 MSPS Digital to Analog Converter - DAC3154IRGCT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
9 suppliers