8-bit Microprocessor Compatible, Double-Buffered D/A Converter 20-PDIP 0 to 70
8 Bit Digital to Analog Converter 1 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 013587-DAC0832LCN/NO
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 1μs (Typ)
Number of D/A Converters: 1
Differential Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-DIP
Analog Supply Voltage: 5 V to 15 V
Digital Supply Voltage: 5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 18
IC DAC 8BIT A-OUT 20DIP
IC DAC 8BIT A-OUT 20DIP
8 Bit Digital to Analog Converter 1 20-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC0832LCN/NOPB | 296-50607-ND | 013587-DAC0832LCN/NOPB | DAC0832LCN/NOPB | DAC0832LCN/NOPB | DAC0832LCN/NOPB |
| Product Name | DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0832LCN/NOPB | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | DIP; 20-DIP | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||||
| Resolution | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5120 LSB |