Single-Channel, 16-Bit Programmable Current Output DAC 40-VQFN -40 to 125
Win Source Part Number: 1337030-DAC8750IRHAR
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 2,500
Output Type: Current - Buffered
Architecture: String DAC
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External, Internal
Voltage - Supply, Analog: 10V ~ 36V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 25µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±1 (Max)
Mounting Type: Surface Mount
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DAC8750
16 Bit Digital to Analog Converter 1 40-VQFN (6x6)
16-Bit Single-Channel Programmable Current Output DAC for 4-20mA Current-Loop Applications 40-VQFN -40 to 125 Product overview: DAC8750IRHAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20mA, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 20mA, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8750IRHAR can be used for catalog matching and distributor lookup.
IC DAC 16BIT A-OUT 40VQFN
IC DAC 16BIT A-OUT 40VQFN
16 Bit Digital to Analog Converter 1 40-VQFN (6x6)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8750IRHAR | 1337030-DAC8750IRHAR | 296-37548-2-ND | 701-DAC8750IRHAR | DAC8750IRHAR | DAC8750IRHAR | DAC8750IRHAR |
| Product Name | DAC8750 Single-Channel, 16-Bit Programmable Current Output DAC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 16-bit 20mA VQFN Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI; SPI, DSP | |||
| Package Type | HTSSOP,VQFN | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | |||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| DNL | 1 LSB | 1 LSB | |||||
| Dissipation | 135 milliwatts |