Octal, 16-bit, low-power digital-to-analog converter with bipolar output range up to ±16.5V and unipolar range up to 33V, designed for industrial control and automatic test equipment. Available in a 56-pin QFN package measuring 8mm × 8mm, operating over a temperature range of -40°C to +105°C. Features a 50MHz 16-bit parallel interface, ±1 LSB accuracy after user calibration, 15μs settling time, and a monitor output for channel selection. Supplied in large tape and reel packaging with a 2000-unit reel quantity.
Octal, Low power, 16-bit,+/-16.5V Output Parallel Input Digital-to-Analog Converter 56-QFN -40 to 105
8-Ch 16-Bit DAC, Parallel, +/-16.5V, VQFN Product overview: DAC8728SRTQR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, -16.5V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, -16.5V, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8728SRTQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 916779-DAC8728SRTQR
Operating Temperature Range: -40°C ~ 105°C
Features: 16 Bit Digital to Analog Converter 8 56-QFN (8x8)
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC8728
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
16 Bit Digital to Analog Converter 8 56-QFN (8x8)
DAC 16BIT PAR OCTAL 56QFN
IC DAC 16BIT V-OUT 56QFN
16 Bit Digital to Analog Converter 8 56-QFN (8x8)
IC DAC 16BIT V-OUT 56QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8728SRTQR | 701-DAC8728SRTQR | 916779-DAC8728SRTQR | DAC8728SRTQR-ND | 815-DAC8728SRTQR | DAC8728SRTQR | DAC8728SRTQR | DAC8728SRTQR |
| Product Name | DAC8728 Octal, Low power, 16-bit,+/-16.5V Output Parallel Input Digital-to-Analog Converter | 16-bit -16.5V VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8728SRTQR | Digital to Analog Converters (DAC) | DAC 16BIT PAR OCTAL 56QFN | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | QFN,TQFP | VQFN | 56-QFN (8x8) | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | 56-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 2 bits | 16 bits | |||
| INL | 4 LSB | 4 LSB |