The DAC8571 is a 16-bit, low-power, voltage-output DAC with an I∕C interface, designed for portable and battery-powered applications. It operates from a single supply of +2.7V to +5.5V and consumes 160 µA at 5V. The device features a rail-to-rail output buffer with a settling time of 10 µs and is available in an 8-lead MSOP package measuring 3 mm × 5 mm. It is specified over the operating temperature range of -40°C to +105°C and includes power-down mode with 1 µW consumption. Offset error is −1 mV maximum at 25°C, and full-scale error is −3 mV maximum at 25°C. The part supports I∕C high-speed mode up to 3.4 MHz and synchronous multichannel update.
Low-Power Rail-To-Rail Output 16-Bit I2C Input DAC 8-VSSOP -40 to 105
Texas Instruments DAC8571IDGK DAC
Texas Instruments DAC8571IDGK DAC
Texas Instruments DAC8571IDGK DAC
16-Bit I2C DAC, Rail-to-Rail, 8-Pin, Industrial Product overview: DAC8571IDGK from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Industrial, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8571IDGK can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 1 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1166699-DAC8571IDGK
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC DAC 16BIT V-OUT 8VSSOP
16 Bit Digital to Analog Converter 1 8-VSSOP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8571IDGK | 1977117 | 1977118P | 701-DAC8571IDGK | 296-26051-5-ND | 1166699-DAC8571IDGK | DAC8571IDGK | DAC8571IDGK |
| Product Name | DAC8571 Low-Power Rail-To-Rail Output 16-Bit I2C Input DAC | Digital to Analogue Converters | Digital to Analogue Converters | Industrial 16-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8571IDGK | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C; I2C | ||||||
| Package Type | VSSOP | SSOP; Vssop | SSOP; VSSOP; VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Screening Level | Catalog | |||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 65 LSB |