Texas Instruments AMC1304M05 Reinforced Isolated Modulator with LDO Regulator, ?50mV Input, and CMOS Interface AMC1304M05DWR

Description
Reinforced Isolated Modulator with LDO Regulator, ?50mV Input, and CMOS Interface 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Reinforced Isolated Modulator with LDO Regulator, ?50mV Input, and CMOS Interface 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC1304M05 Reinforced Isolated Modulator with LDO Regulator, ?50mV Input, and CMOS Interface - AMC1304M05DWR - Texas Instruments
Dallas, TX, United States
AMC1304M05 Reinforced Isolated Modulator with LDO Regulator, ?50mV Input, and CMOS Interface
AMC1304M05DWR
AMC1304M05 Reinforced Isolated Modulator with LDO Regulator, ?50mV Input, and CMOS Interface AMC1304M05DWR
Reinforced Isolated Modulator with LDO Regulator, ?50mV Input, and CMOS Interface 16-SOIC -40 to 125

Reinforced Isolated Modulator with LDO Regulator, ?50mV Input, and CMOS Interface 16-SOIC -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1304M05DWR
911385-AMC1304M05DWR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1304M05DWR 911385-AMC1304M05DWR
Manufacturer: Texas Instruments Win Source Part Number: 911385-AMC1304M05DWR Operating Temperature Range: -40°C ~ 125°C Features: Isolated Module 16 b 78k CMOS, Serial 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: AMC1304 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AMC1304M05DWR-ND, 296-46069-1, 296-46069-2, 296-46069-6

Manufacturer: Texas Instruments
Win Source Part Number: 911385-AMC1304M05DWR
Operating Temperature Range: -40°C ~ 125°C
Features: Isolated Module 16 b 78k CMOS, Serial 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AMC1304
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AMC1304M05DWR-ND, 296-46069-1, 296-46069-2, 296-46069-6

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1304M05DWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1304M05DWR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1304M05DWR
IC ISOLATED MOD 16BIT 78K 16SOIC

IC ISOLATED MOD 16BIT 78K 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1304M05DWR 911385-AMC1304M05DWR AMC1304M05DWR
Product Name AMC1304M05 Reinforced Isolated Modulator with LDO Regulator, ?50mV Input, and CMOS Interface Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1304M05DWR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial
Package Type SOIC SOIC; 16-SOIC SOIC
Screening Level Catalog
Resolution 16 bits
INL 4 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMF - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMT - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
6 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers