Texas Instruments DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter DAC2902Y/250

Description
Dual, 12-Bit, 125Msps Digital-to-Analog Converter 48-TQFP -40 to 85
Request a Quote Datasheet
Description
Dual, 12-Bit, 125Msps Digital-to-Analog Converter 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/250 - Texas Instruments
Dallas, TX, United States
DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter
DAC2902Y/250
DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter DAC2902Y/250
Dual, 12-Bit, 125Msps Digital-to-Analog Converter 48-TQFP -40 to 85

Dual, 12-Bit, 125Msps Digital-to-Analog Converter 48-TQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2902Y/250
138586-DAC2902Y/250
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2902Y/250 138586-DAC2902Y/250
Manufacturer: Texas Instruments Win Source Part Number: 138586-DAC2902Y/250 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External, Internal Settling Time: 30ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±1, ±1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 3 V to 5.5 V Digital Supply Voltage: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Power Management, Automotive, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 138586-DAC2902Y/250
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 30ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±1, ±1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 5.5 V
Digital Supply Voltage: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Power Management, Automotive, Wireless

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-37632-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-37632-1-ND
Digital to Analog Converters (DAC) 296-37632-1-ND
12 Bit Digital to Analog Converter 2 48-TQFP (7x7)

12 Bit Digital to Analog Converter 2 48-TQFP (7x7)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-37632-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-37632-2-ND
Digital to Analog Converters (DAC) 296-37632-2-ND
12 Bit Digital to Analog Converter 2 48-TQFP (7x7)

12 Bit Digital to Analog Converter 2 48-TQFP (7x7)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-37632-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-37632-6-ND
Digital to Analog Converters (DAC) 296-37632-6-ND
12 Bit Digital to Analog Converter 2 48-TQFP (7x7)

12 Bit Digital to Analog Converter 2 48-TQFP (7x7)

Buy Now Datasheet
 - DAC2902Y/250 - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 2 Func, Parallel, Word Input Loading, 0.03us Settling Time, PQFP48

D/A Converter, 2 Func, Parallel, Word Input Loading, 0.03us Settling Time, PQFP48

Supplier's Site Datasheet
Singapore, Singapore
Dual Digital-to-Analog Converter IC
701-DAC2902Y/250
Dual Digital-to-Analog Converter IC 701-DAC2902Y/250
12-Bit Dual DAC, 125MSPS, Parallel Interface, TQFP Product overview: DAC2902Y/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC2902Y/250 can be used for catalog matching and distributor lookup.

12-Bit Dual DAC, 125MSPS, Parallel Interface, TQFP Product overview: DAC2902Y/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC2902Y/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC2902Y/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC2902Y/250
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC2902Y/250
IC DAC 12BIT A-OUT 48TQFP

IC DAC 12BIT A-OUT 48TQFP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC2902Y/250 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC2902Y/250
Data Acquisition - Digital to Analog Converters (DAC) DAC2902Y/250
IC DAC 12BIT A-OUT 48TQFP

IC DAC 12BIT A-OUT 48TQFP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC2902Y/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC2902Y/250
Digital to Analog Converters (DAC) DAC2902Y/250
12 Bit Digital to Analog Converter 2 48-TQFP (7x7)

12 Bit Digital to Analog Converter 2 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC2902Y/250 138586-DAC2902Y/250 296-37632-1-ND 296-37632-2-ND 296-37632-6-ND DAC2902Y/250 701-DAC2902Y/250 DAC2902Y/250 DAC2902Y/250 DAC2902Y/250
Product Name DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2902Y/250 Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Dual Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel Parallel; Parallel
Package Type TQFP QFP; TQFP; 48-TQFP (7x7) TQFP; 48-TQFP TQFP; 48-TQFP TQFP; 48-TQFP QFP; TQFP; TQFP48 TQFP 48-TQFP QFP; TQFP; 48-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
Dissipation 310 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 296-DAC12DL3200ALJ-ND - DigiKey
Specs
Interface Type Parallel
Package Type 256-BGA, FCBGA
Packing Method Tray
View Details
4 suppliers
Digital to Analog Converters (DAC) - DAC38RF80GIAAV - Quarktwin Technology Ltd.
Specs
Package Type 144-FBGA, FCBGA
Packing Method Bulk; Bulk
Resolution 14 bits
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1337565-AMC60804YBHR - Win Source Electronics
Specs
Interface Type SPI; I2C; I2C, SPI
Operating Temperature -40 to 105 C (-40 to 221 F)
Sample Rate 1000 kSamples/Sec
View Details
2 suppliers
DAC3161 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3161IRGC25 - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details