16-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 125
16-Bit Octal DAC, Voltage Out, SPI, 2.5V Ref, TSSOP Product overview: DAC8568IDPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 2.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8568IDPW can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 8 16-TSSOP
D/A Converter, 1 Func, Serial Input Loading, 5us Settling Time, PDSO16
16 Bit Digital to Analog Converter 8 16-TSSOP
IC DAC 16BIT V-OUT 16TSSOP
IC DAC 16BIT V-OUT 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8568IDPW | 701-DAC8568IDPW | 296-24447-5-ND | DAC8568IDPW | DAC8568IDPW | DAC8568IDPW | DAC8568IDPW |
| Product Name | DAC8568 16-Bit, Octal Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference | 16-bit 2.5V TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI | SPI | Serial | SPI; SPI, DSP | ||
| Package Type | TSSOP | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP16 | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 12 LSB | 4 LSB |